location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Beardtrimmer series 1000 BT1212/15 beard trimmer Battery 3 0.276" (7 mm) Charcoal, Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Beardtrimmer series 1000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BT1212/15
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BT1212/15
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103838531 show
Category: Beard Trimmers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101936
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips Beardtrimmer series 1000 BT1212/15 beard trimmer Battery 3 0.276" (7 mm) Charcoal, Green
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power source: Battery Nickel-Metal Hydride (NiMH) 30 min
  • - Number of length steps: 3
  • - Minimum hair length: 0.0394" (1 mm) Maximum hair length: 0.276" (7 mm)
  • - Washable
  • - Blade material: Stainless steel
  • - Charcoal, Green
More>>>
Short summary description Philips Beardtrimmer series 1000 BT1212/15 beard trimmer Battery 3 0.276" (7 mm) Charcoal, Green:
This short summary of the Philips Beardtrimmer series 1000 BT1212/15 beard trimmer Battery 3 0.276" (7 mm) Charcoal, Green data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Beardtrimmer series 1000 BT1212/15, Washable, Oil-free maintenance, Battery, Charcoal, Green

Long summary description Philips Beardtrimmer series 1000 BT1212/15 beard trimmer Battery 3 0.276" (7 mm) Charcoal, Green:
This is an auto-generated long summary of Philips Beardtrimmer series 1000 BT1212/15 beard trimmer Battery 3 0.276" (7 mm) Charcoal, Green based on the first three specs of the first five spec groups.

Philips Beardtrimmer series 1000 BT1212/15. Minimum hair length: 0.0394" (1 mm), Maximum hair length: 0.276" (7 mm), Cutter width: 1.26" (3.2 cm). Product color: Charcoal, Green, Blade material: Stainless steel. Power source: Battery, Operating time: 30 min, Battery type: Built-in battery

Performance
Cutter width
1.26" (3.2 cm)
Number of length steps *
3
Minimum hair length *
0.0394" (1 mm)
Maximum hair length *
0.276" (7 mm)
Step precise
0.0394" (1 mm)
Wet & Dry *
No
Washable
Yes
Easy to clean
Yes
Oil-free maintenance
Yes
Non-scratching teeth
Yes
Design
Product color *
Charcoal, Green
Cordless
Yes
Travel lock
Yes
Blade material
Stainless steel
Power
Power source *
Battery
Rechargeable
Yes
Battery type
Built-in battery
Battery technology
Nickel-Metal Hydride (NiMH)
Operating time *
30 min
Charging time
8 h
AC input voltage
100 - 240 V
Charging indicator
Yes
Packaging content
Combs quantity
3
Cleaning brush
Yes
Battery
Rechargeable battery
Yes
Technical details
Handle(s)
Yes