location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Twin Plasma Ceiling Support Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Twin Plasma Ceiling Support
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BM01211/00 show
Show alternative article codes used in the online market place
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54222
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:36:05
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips Twin Plasma Ceiling Support Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum weight capacity: 132.3 lbs (60 kg)
  • - Ceiling
  • - Silver
Long product name Philips Twin Plasma Ceiling Support Silver :
The short editorial description of Philips Twin Plasma Ceiling Support Silver

BM01211/00 Twin Plasma Ceiling Support
More>>>
Philips Twin Plasma Ceiling Support Silver:
The official marketing text of Philips Twin Plasma Ceiling Support Silver as supplied by the manufacturer

The Philips BM01211/00 flat panel wall support, ideal for your flat panel Plasma displays.

Short summary description Philips Twin Plasma Ceiling Support Silver:
This short summary of the Philips Twin Plasma Ceiling Support Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Twin Plasma Ceiling Support, 132.3 lbs (60 kg), Silver

Long summary description Philips Twin Plasma Ceiling Support Silver:
This is an auto-generated long summary of Philips Twin Plasma Ceiling Support Silver based on the first three specs of the first five spec groups.

Philips Twin Plasma Ceiling Support. Maximum weight capacity: 132.3 lbs (60 kg). Product color: Silver

Mounting
Maximum weight capacity *
132.3 lbs (60 kg)
Mounting type *
Ceiling
Design
Product color *
Silver
Features
Compatible products
LCD, Plasma TVs
Other features
Dimensions (WxDxH)
5.91 x 3.5 x 9.94" (150 x 89 x 252.5 mm)
Screen size compatibility
50