Philips logo

Philips BDS4611 00V 46IN 117CM 46" 700 cd/m²

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58455
Info modified on:
07 Mar 2024, 15:34:52
Long product name Philips BDS4611 00V 46IN 117CM 46" 700 cd/m²:

BDS4611 00V 46IN 117CM 800:1 700CD QM 852X480 VIDEO GR (PC)

Philips BDS4611 00V 46IN 117CM 46" 700 cd/m²:

The Philips Guarantee
The Philips range of advanced plasma
monitors combines reliability and unsurpassed
performance with a host of technological
innovations. All of which ensures that you
enjoy an impressive picture.What else do you
expect from the innovative world leader in
sound and vision technology.
Light output of a PDP module gradually decreaes over long-term
use. Do not display static images for prolonged periods: otherwise
phosphor burn might appear on a part of the panel. Phosphor burn
is not covered by the warranty.
The plasma display panel consists of fine pixel elements (cells).
Although Philips produces these plasma displays with more than
99.99% of their cells active, there may be some cells that do not
produce light or remain lit after they should have turned off.
No Fan Cooling = no sound. For ultra quiet, 0dB
operation the Philips BDS4611 plasma monitor
features a new chasis layout and PDP panel offering
improved power efficiency and cooling.
External control input-output. (RS-232C) enables
control from a remote computer of many screen
functions. In addition, the BDS4611 has a selfdiagnostic
mode that makes it possible to check the
screen through peripherals connected via the RS-232C.
DVI input terminal for direct digital RGB input.The
BDS4611 incorporates a DVI input terminal, enabling
direct digital input of RGB signals. It delivers clear,
high-quality image output with virtually no flicker or
jitter.
No front keys. Display operation and settings is
done through the RS232 computer connection or by
remote control.This avoids unauthorised adjustments
when the display is positioned in a public space.

Short summary description Philips BDS4611 00V 46IN 117CM 46" 700 cd/m²:

Philips BDS4611 00V 46IN 117CM, 46", 852 x 480 pixels, Plasma

Long summary description Philips BDS4611 00V 46IN 117CM 46" 700 cd/m²:

Philips BDS4611 00V 46IN 117CM. Display diagonal: 46", Display resolution: 852 x 480 pixels, Display technology: Plasma, Display brightness: 700 cd/m², Contrast ratio (typical): 800:1, Native aspect ratio: 16:9

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.