Philips logo

Philips Blu-ray Disc/ DVD player BDP1502/F7

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104370
Info modified on:
07 Mar 2024, 15:34:52
Bullet Points Philips Blu-ray Disc/ DVD player BDP1502/F7:
  • - BD/DVD/CD playback
  • - DVD video upscaling to HD
Long product name Philips Blu-ray Disc/ DVD player BDP1502/F7:

Blu-ray/DVD/CD, FullHD, EasyLink, HDMI, USB, Dolby Digital, DTS

Philips Blu-ray Disc/ DVD player BDP1502/F7:

With the Philips BDP1502 Blu-ray player, movies never looked better. Incredibly sharp images in full HD 1080p are delivered from Blu-ray discs, while DVD upscaling offers near HD video quality.

Blu-ray Disc playback for sharp images in full HD 1080p
Blu-ray Discs have the capacity to carry high definition data, along with pictures in the 1920 x 1080 resolution that defines full high definition images. Scenes come to life as details leap at you, movements smoothen and images turn crystal clear. Blu-ray also delivers uncompressed surround sound - so your audio experience becomes unbelievably real. The high storage capacity of Blu-ray Discs also allow a host of interactive possibilities to be built in. Seamless navigation during playback and other exciting features like pop-up menus bring a whole new dimension to home entertainment.

Bonus View with Picture-in-Picture for video & audio choices
With Bonus View, you can enjoy picture-in-picture with audio choices. A second smaller window - which runs a separate video sequence, appears over the main picture. You can then choose whether you want to listen to what's going on In the smaller window or in the larger one. This allows you to enjoy many special features that are often included in Blu-ray Disc movies. For example, you can watch and listen to the director's comments in the smaller window, whilst he points to scenes or actors in the main picture.

DVD video upscaling to 1080p via HDMI for near-HD images
HDMI 1080p upscaling delivers images that are crystal clear. DVD movies in standard definition can now be enjoyed in high definition resolution - ensuring more details and more true-to-life pictures. Progressive Scan (represented by "p" in "1080p') eliminates the line structure prevalent on TV screens, again ensuring relentlessly sharp images. To top it off, HDMI makes a direct digital connection that can carry uncompressed digital HD video as well as digital multi-channel audio, without conversions to analog - delivering perfect picture and sound quality, completely free from noise.

EasyLink to control all HDMI CEC devices via a single remote
EasyLink lets you control multiple devices like DVD players, Blu-ray players, soundbar speaker, Home theater and TV's etc. with one remote. It uses HDMI CEC industry-standard protocol to share functionality between devices through the HDMI cable. With one touch of a button, you can operate all your connected HDMI CEC enabled equipment simultaneously. Functions like standby and play can now be carried out with absolute ease.

1080p at 24 fps for cinema-like images
Bring true cinema experience into your living room with 24 frames-per-second video. Original films are all recorded at this frame rate, providing an ambience and image texture that is so unique. Philips Blu-ray Disc players are equipped to bring you 24fps directly from Blu-ray Discs - thus giving you sensational cinema-like high definition images that will astound you.

Enhanced Accessibility enabled product
Enhanced Accessibility enabled products provide a more user friendly experience for visually and hearing impaired people to enjoy Philips televisions and home video players. With features such as a voice guide menu, easy to read and navigate user interface, raised guide dots on key remote control buttons and large format support information so visually impaired people can reach customer care; Philips cares about accessibility and wants everyone to enjoy television.

Short summary description Philips Blu-ray Disc/ DVD player BDP1502/F7:

Philips Blu-ray Disc/ DVD player BDP1502/F7, Full HD, 1080p, 4:3, 16:9, DTS, DTS 2.0, Dolby Digital, AVCHD, H.264, MPEG2, FLAC, PCM, WAV

Long summary description Philips Blu-ray Disc/ DVD player BDP1502/F7:

Philips Blu-ray Disc/ DVD player BDP1502/F7. HD type: Full HD, Supported video modes: 1080p, Aspect ratio: 4:3, 16:9. Audio decoders: DTS, DTS 2.0, Dolby Digital. Video formats supported: AVCHD, H.264, MPEG2, Audio formats supported: FLAC, PCM, WAV, Image formats supported: JPG, PNG. Playback disc formats: Blu-Ray video, DVD-Video, Playback disc types: CD, CD-R, CD-RW, DVD, DVD-R, DVD-RW, Disc types supported: BD, CD, CD-R, CD-RW, DVD, DVD-R, DVD-RW. AC input voltage: 120 V, AC input frequency: 60 Hz

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.