Philips logo

Philips AquaTouch AT890/20 men's shaver Rotation shaver Trimmer Black, Blue, Silver

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
150164
Info modified on:
19 Oct 2024, 03:57:46
Retail Trade Leaflet (130 KB)
Philips AT890/20 user manual (16 MB)
Product Brochure/Datasheet (1006 KB)
Bullet Points Philips AquaTouch AT890/20 men's shaver Rotation shaver Trimmer Black, Blue, Silver:
  • - DualPrecision blades
  • - Flexing heads
Guarantee:
2 years
Long product name Philips AquaTouch AT890/20 men's shaver Rotation shaver Trimmer Black, Blue, Silver:

AquaTouch wet and dry electric shaver

Philips AquaTouch AT890/20 men's shaver Rotation shaver Trimmer Black, Blue, Silver:

Great skin protection, smooth shave

Now enjoy a refreshing shave without worrying about damaging your skin. The Aquatec
seal ensures a comfortable dry shave and a refreshing wet shave. Use it wet with shaving
gel or foam for enhanced skin comfort.

Also use wet for enhanced skin comfort
- Optimised for use with gel or foam for enhanced skin comfort

Protect your skin
- Glides smoothly over the curves of your face

Shave smooth
- For a comfortably close shave
- Shaves even the shortest stubble

Ease of use
- Pop-up trimmer perfect for sideburns and moustaches
- Washable shaver with QuickRinse system
- Three minute quick charge for one shave
- 50+ minutes of cordless shaving on one charge

Short summary description Philips AquaTouch AT890/20 men's shaver Rotation shaver Trimmer Black, Blue, Silver:

Philips AquaTouch AT890/20, Rotation shaver, Black, Blue, Silver, Battery, Lithium-Ion (Li-Ion), 1 h, 3 min

Long summary description Philips AquaTouch AT890/20 men's shaver Rotation shaver Trimmer Black, Blue, Silver:

Philips AquaTouch AT890/20. Shaver system: Rotation shaver, Product color: Black, Blue, Silver. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Charging time: 1 h

Reasons to buy
3d tour
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.