Philips AS851/10, 2.0 channels, 30 W, 3" (7.62 cm), 3.5 mm, 2.1+EDR, A2DP, AVRCP, SPP
Philips AS851/10. Audio output channels: 2.0 channels, RMS rated power: 30 W, Driver diameter: 3" (7.62 cm). Headphone connectivity: 3.5 mm, Bluetooth version: 2.1+EDR, Bluetooth profiles: A2DP, AVRCP, SPP. Equalizer modes: Classic, Flat, Jazz, Pop, Rock. Product color: Black, Volume control: Digital. Power source type: AC, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz