location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AC3821/10 air purifier 80 m² Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC3821/10
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AC3821/10 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103829973
Category:
Device which removes contaminants from the air, such as cigarette smoke.
Air Purifiers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76067
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:44:15
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips AC3821/10 air purifier 80 m² Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 310 m³/h 80 m²
  • - Number of speeds: 4 Number of modes: 3
  • - Timer Humidifier function
  • - Built-in display
  • - Black, White
More>>>
Short summary description Philips AC3821/10 air purifier 80 m² Black, White:
This short summary of the Philips AC3821/10 air purifier 80 m² Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AC3821/10, 310 m³/h

Long summary description Philips AC3821/10 air purifier 80 m² Black, White:
This is an auto-generated long summary of Philips AC3821/10 air purifier 80 m² Black, White based on the first three specs of the first five spec groups.

Philips AC3821/10. Air purify rate: 310 m³/h

Features
Air purify rate *
310 m³/h
Suitable for room area up to *
80 m²
Number of speeds *
4
Timer
Yes
Timer duration (minimum)
1 h
Timer duration (maximum)
9 h
Humidifier function
Yes
Number of humidification levels
4
Humidification capacity
600 ml/h
Number of modes
3
12 NC code
883482110300
Cord length
70.9" (1.8 m)
EAN F-box
8710103829973
Particle removal efficiency
99.97%
Child lock
Yes
Motor type
DC
Features
Clean Air Delivery Rate (CADR) (particle)
310 m³/h
Country of origin
China
Design
Product color *
Black, White
Housing material
Acrylonitrile butadiene styrene (ABS)
Control type
Touch
Built-in display *
Yes
Filtering
Filters out viruses
99.9%
Filters out bacteria
99.9%
Power
AC input frequency
50 - 60 Hz
AC input voltage
220 V
Technical details
Cable length
70.9" (1.8 m)
Packaging content
Manual
Yes
Brand Image Article code product Stock Price from
Philips AC3824/00 air purifier 40 m² Black, White Philips AC3824/00 air purifier 40 m² Black, White
(show image)
AC3824/00 AC3824/00