Channel partners
Manufacturers
Partners
More
Country:
Language:
English (US)
Icecat search
Icecat: creating the world's largest
open catalog
with 20117921 data-sheets &
36168 brands
– register (free)
Air Purifiers
Philips AC2889/80 air purifier 79 m² 64 dB 50 W White
Philips AC2889/80 air purifier 79 m² 64 dB 50 W White
Edit this data-sheet
Slide 1 of 4
Embed the product datasheet into your content.
XML product data for Philips AC2889/80
XML doc
Icecat LIVE: JS for Philips AC2889/80
Icecat Live DOC
JSON product data for Philips AC2889/80
JSON DOC
CSV product data for Philips AC2889/80
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Philips
Product name:
AC2889/80
Article code:
AC2889/80
GTIN (EAN/UPC):
8710103833369
Category:
Air Purifiers
Icecat Product ID:
74345341
Data-sheet quality:
created/standardized by Icecat
Product views:
40481
Info modified on:
06 May 2024, 03:49:30
Test certificate (224 KB)
Eco passport (126 KB)
Philips AC2889/80 (Icecat)
Short summary description Philips AC2889/80 air purifier 79 m² 64 dB 50 W White:
Philips AC2889/80, 64 dB, 211 m³/h
Long summary description Philips AC2889/80 air purifier 79 m² 64 dB 50 W White:
Philips AC2889/80. Noise level: 64 dB, Air purify rate: 211 m³/h
More>>>
Report mistake
Embed the product datasheet into your content.
XML product data for Philips AC2889/80
XML doc
Icecat LIVE: JS for Philips AC2889/80
Icecat Live DOC
JSON product data for Philips AC2889/80
JSON DOC
CSV product data for Philips AC2889/80
CSV DOC
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE