location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Signage Solutions D-Line Display 65BDL4050D/00

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Signage Solutions
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D-Line Display 65BDL4050D/00
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
65BDL4050D/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581739997 show
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 168156
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Signage Solutions D-Line Display 65BDL4050D/00
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 65"
  • - Powered by Android
  • - 450cd/m²
Long product name Philips Signage Solutions D-Line Display 65BDL4050D/00 :
The short editorial description of Philips Signage Solutions D-Line Display 65BDL4050D/00

Chasing innovation
More>>>
Philips Signage Solutions D-Line Display 65BDL4050D/00:
The official marketing text of Philips Signage Solutions D-Line Display 65BDL4050D/00 as supplied by the manufacturer

Amaze your guests with a smarter, faster, signage display. With integrated WiFi and designed for running Android apps, it's the next evolution in signage solutions.

Short summary description Philips Signage Solutions D-Line Display 65BDL4050D/00:
This short summary of the Philips Signage Solutions D-Line Display 65BDL4050D/00 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Signage Solutions D-Line Display 65BDL4050D/00, Digital signage flat panel, 65.5", LED, 1920 x 1080 pixels, Wi-Fi

Long summary description Philips Signage Solutions D-Line Display 65BDL4050D/00:
This is an auto-generated long summary of Philips Signage Solutions D-Line Display 65BDL4050D/00 based on the first three specs of the first five spec groups.

Philips Signage Solutions D-Line Display 65BDL4050D/00. Product design: Digital signage flat panel. Display diagonal: 65.5", Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 450 cd/m², HD type: Full HD. Wi-Fi. Operating system installed: Android. Product color: Black

Display
Display diagonal *
65.5"
Display technology *
LED
Display resolution *
1920 x 1080 pixels
Display brightness *
450 cd/m²
HD type *
Full HD
Touchscreen *
No
Native aspect ratio
16:9
Response time
12 ms
Contrast ratio (typical)
1100:1
Contrast ratio (dynamic)
500000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors
16.78 million colors
Pixel pitch
0.0293 x 0.0293" (0.744 x 0.744 mm)
Display diagonal (metric)
65.5" (166.4 cm)
Supported graphics resolutions
640 x 480 (VGA), 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 768, 1280 x 800, 1360 x 768 (WXGA), 1366 x 768, 1440 x 900, 1920 x 1080 (HD 1080)
Supported video modes
480i, 480p, 576i, 576p, 720p, 1080i, 1080p
Ports & interfaces
HDMI ports quantity *
2
DVI port *
Yes
DVI-I ports quantity
1
DVI-D ports quantity
1
DisplayPorts quantity *
2
USB port *
Yes
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
Yes
RS-232 interface
Yes
RS-232C
Yes
Remote (IR) input
1
Remote (IR) output
1
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
2
RMS rated power
20 W
Design
Product design *
Digital signage flat panel
Orientation
Horizontal/Vertical
Product color *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Bezel width (bottom)
0.614" (1.56 cm)
Bezel width (side)
0.374" (9.5 mm)
Bezel width (top)
0.374" (9.5 mm)
Performance
TV tuner integrated
No
Picture-in-Picture
Yes
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Arabic, Simplified Chinese, Traditional Chinese, Danish, German, Dutch, English, Spanish, Finnish, French, Italian, Japanese, Norwegian, Polish, Portuguese, Russian, Swedish, Turkish
Power
Power consumption (typical) *
103 W
Power consumption (standby) *
0.4 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Computer system
Processor family
ARM Cortex
Processor model
A9
Processor frequency
1.8 GHz
Processor cores
4
Internal memory
2 GB
Internal storage capacity
16 GB
Operating system installed
Android
Video formats supported
M2TS, M4V, MKV, MP4, MPEG, MPG, MTS, TS, VOB, WMV
Audio formats supported
AAC, AIFF, ASF, LPCM, M4A, MP3, MP4, WAV, WMA
Image formats supported
BMP, GIF, JPEG, JPG
Weight & dimensions
Width
57.2" (1452 mm)
Depth
2.5" (63.5 mm)
Height
32.8" (833.1 mm)
Weight
65.7 lbs (29.8 kg)
Packaging content
Handheld remote control
Yes
Batteries included
Yes
Cables included
AC, RS-232
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 60 °C
Operating altitude
0 - 118110.2" (0 - 3000 m)
Certificates
Certification
EnergyStar 7.0 CE FCC, Class B UL/cUL CCC C-Tick RoHS GOST BSMI CB J-Moss PSE VCCI
Logistics data
Harmonized System (HS) code
85285210
Technical details
Sustainability certificates
RoHS, ENERGY STAR
Other features
AUX in
Yes
Quick start guide
Yes
RS-232 input ports
1
RS-232 output ports
1
Country Distributor
Sverige 3 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Norway 1 distributor(s)
Suomi 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)