Philips logo

Philips myLiving 598334816 spotlight Recessed lighting spot LED

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72999
Info modified on:
27 May 2024, 13:39:43
Bullet Points Philips myLiving 598334816 spotlight Recessed lighting spot LED:
  • - Aquila
  • - aluminium
  • - LED
Guarantee:
2 years
Long product name Philips myLiving 598334816 spotlight Recessed lighting spot LED:

3x 7.5 W, 2700 K, IP23, 1150 g, Aluminium

Philips myLiving 598334816 spotlight Recessed lighting spot LED:

The smart combination of light and design
Big light, small spot. This Philips recessed spot light may be small but the light is big and bright enough to illuminate any space, ensuring the only thing attention-grabbing about your lighting system is its pure, brilliant light.

Advanced LED light
- Warm white light.
- High light output.
- Adjustable light intensity with dimmer switch.

Sleek designed recessed spots
- Sleek and discreet designs.
- Premium material, built to last.
- Spot lighting designed for your interior.

Sustainable light solutions
- Extremely long operating life.
- Saves up to 80% energy.

Short summary description Philips myLiving 598334816 spotlight Recessed lighting spot LED:

Philips myLiving 598334816, Recessed lighting spot, 3 bulb(s), LED, 2700 K, 220-240 V, Aluminum

Long summary description Philips myLiving 598334816 spotlight Recessed lighting spot LED:

Philips myLiving 598334816. Product type: Recessed lighting spot, Suitable for indoor use, Plafond shape: Round. Number of bulbs: 3 bulb(s), Bulb type: LED, Color temperature (max): 2700 K. International Protection (IP) code: IP23. Input voltage: 220-240 V. Product color: Aluminum

Reasons to buy
Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.