location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 3000 series 50PFL3045/T3 TV 50" Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
3000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
50PFL3045/T3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50PFL3045/T3
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6959033851421
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35653
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips 3000 series 50PFL3045/T3 TV 50" Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flat 50"
  • - Full HD 1920 x 1080 pixels 16:9
  • - NTSC, PAL, PAL DK
  • - VESA mounting 400 x 300 mm
  • - 130 W
More>>>
Short summary description Philips 3000 series 50PFL3045/T3 TV 50" Full HD Black:
This short summary of the Philips 3000 series 50PFL3045/T3 TV 50" Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 3000 series 50PFL3045/T3, 50", 1920 x 1080 pixels, Full HD, Black

Long summary description Philips 3000 series 50PFL3045/T3 TV 50" Full HD Black:
This is an auto-generated long summary of Philips 3000 series 50PFL3045/T3 TV 50" Full HD Black based on the first three specs of the first five spec groups.

Philips 3000 series 50PFL3045/T3. Display diagonal: 50", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat, Native aspect ratio: 16:9. Product color: Black

Display
Display diagonal *
50"
HD type *
Full HD
Screen shape *
Flat
Native aspect ratio *
16:9
Screen format adjustments
4:3, 16:9, Zoom
Supported video modes
480i, 480p, 576i, 576p, 720p, 1080i, 1080p
Supported graphics resolutions
640 x 480 (VGA), 800 x 600 (SVGA), 1024 x 768 (XGA), 1360 x 768 (WXGA), 1920 x 1080 (HD 1080)
Native refresh rate
60 Hz
Display refresh rates supported
50 Hz, 60 Hz
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Comb filter
3D
Display resolution *
1920 x 1080 pixels
Display diagonal (metric)
50" (127 cm)
TV tuner
Tuner type *
Analog
Analog signal format system *
NTSC, PAL, PAL DK
Channels quantity
200 channels
Supported TV bands
UHF, VHF
Smart TV
Smart TV *
No
Internet TV *
No
Audio
Number of speakers *
2
RMS rated power *
20 W
Auto volume leveler
Yes
Network
Wi-Fi *
No
Ethernet LAN *
No
Design
Product color *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 300 mm
On/off switch
Yes
Performance
Video formats supported
AVC, H.264, MPEG4
Audio formats supported
MP3
Picture processing technology
Philips Pixel Plus HD
Noise reduction *
Yes
Child lock
Yes
Parental control
Yes
Ports & interfaces
HDMI version
1.3
Ports & interfaces
HDCP
No
PC in (D-Sub) *
Yes
VGA (D-Sub) ports quantity
1
DVI port
No
USB 2.0 ports quantity *
2
Component video (YPbPr/YCbCr) in
1
Composite video in
2
Composite video out
1
PC Audio in
Yes
Headphone outputs
1
RF ports quantity
1
RF connector type
IEC
Common interface (CI) *
No
Common interface Plus (CI+) *
No
HDMI ports quantity *
2
Card reader integrated
No
Consumer Electronics Control (CEC)
EasyLink
Management features
On Screen Display (OSD)
Yes
Number of OSD languages
2
On Screen Display (OSD) languages
Simplified Chinese, Traditional Chinese
Sleep timer
Yes
Power
Power consumption (typical) *
130 W
Power consumption (standby) *
0.5 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Packaging data
Warranty card
Yes
Quick start guide
Yes
Manual
Yes
Packaging content
Desktop stand
Yes
Cables included
AC
Handheld remote control
Yes
Other features
3D
No
Batteries included
Yes
Battery type
AAA
Number of batteries supported
2
Built-in speaker(s)
Yes
Brand Image Article code product Stock Price from
Philips 3000 series 50PFL3950/V7 TV 50" Full HD Black Philips 3000 series 50PFL3950/V7 TV 50" Full HD Black
(show image)
50PFL3950/V7 50PFL3950/V7