location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 3000 series 50PFL3008H/12 TV 50" Full HD Black 300 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
3000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
50PFL3008H/12
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50PFL3008H/12 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581680718
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101411
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips 3000 series 50PFL3008H/12 TV 50" Full HD Black 300 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 50" Edge-LED
  • - Full HD 1920 x 1080 pixels 16:9
  • - 300 cd/m² PMR (Perfect Motion Rate) 100 Hz
  • - DVB-C, DVB-T
  • - VESA mounting 400 x 200 mm
Long product name Philips 3000 series 50PFL3008H/12 TV 50" Full HD Black 300 cd/m² :
The short editorial description of Philips 3000 series 50PFL3008H/12 TV 50" Full HD Black 300 cd/m²

127cm, LED 1920 x 1080 FullHD, DVB-T/C, 300 cd/m², 100000 : 1, 100Hz , black
More>>>
Philips 3000 series 50PFL3008H/12 TV 50" Full HD Black 300 cd/m²:
The official marketing text of Philips 3000 series 50PFL3008H/12 TV 50" Full HD Black 300 cd/m² as supplied by the manufacturer

Control how you share and record on the big screen
- Pause TV & USB recording—pause and record your programs
- PC Input lets you use your TV as a PC monitor
Brings entertainment to life
- 100Hz Perfect Motion Rate (PMR) for clear motion sharpness
- Digital Crystal Clear to enhance picture quality
- Full HD LED TV—brilliant LED images with incredible contrast
- Two HDMI input for integrated connectivity
- USB for multimedia playback
- Hear every word with Clear Sound

Short summary description Philips 3000 series 50PFL3008H/12 TV 50" Full HD Black 300 cd/m²:
This short summary of the Philips 3000 series 50PFL3008H/12 TV 50" Full HD Black 300 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 3000 series 50PFL3008H/12, 50", 1920 x 1080 pixels, Full HD, DVB-C, DVB-T, Black

Long summary description Philips 3000 series 50PFL3008H/12 TV 50" Full HD Black 300 cd/m²:
This is an auto-generated long summary of Philips 3000 series 50PFL3008H/12 TV 50" Full HD Black 300 cd/m² based on the first three specs of the first five spec groups.

Philips 3000 series 50PFL3008H/12. Display diagonal: 50", Display resolution: 1920 x 1080 pixels, HD type: Full HD, LED backlighting type: Edge-LED, Motion interpolation technology: PMR (Perfect Motion Rate) 100 Hz, Display brightness: 300 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product color: Black

Display
Display diagonal *
50"
HD type *
Full HD
LED backlighting type
Edge-LED
Native aspect ratio *
16:9
Screen format adjustments
4:3, 14:9, 16:9
Supported video modes
1080p
Supported graphics resolutions
1920 x 1080 (HD 1080)
Display brightness *
300 cd/m²
Motion interpolation technology *
PMR (Perfect Motion Rate) 100 Hz
Native refresh rate
60 Hz
Contrast ratio (dynamic)
100000:1
Display resolution *
1920 x 1080 pixels
Display diagonal (metric)
50" (127 cm)
TV tuner
Digital signal format system *
DVB-C, DVB-T
Smart TV
Smart TV *
No
Internet TV *
No
Audio
Number of speakers *
2
RMS rated power *
16 W
Network
Wi-Fi *
No
Ethernet LAN *
No
Design
Product color *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 200 mm
On/off switch
Yes
LED indicators
Yes
Performance
Teletext function
Yes
Teletext
1000 pages
Video formats supported
AVI, H.264, MKV, MPEG1, MPEG2, MPEG4
Audio formats supported
MP3
Image formats supported
JPG
Backlight dimming technology
Local Dimming
Ports & interfaces
PC in (D-Sub) *
Yes
DVI port
No
Ports & interfaces
USB 2.0 ports quantity *
1
Audio (L/R) in
1
Digital audio coaxial out
1
Headphone outputs
1
SCART ports quantity
1
RF ports quantity
1
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
2
Card reader integrated
No
Management features
Electronic Program Guide (EPG)
Yes
Picture-in-Picture
No
Power
Power consumption (standby) *
0.3 W
Power consumption (off)
0.3 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width (with stand)
44.8" (1139 mm)
Depth (with stand)
8.66" (220 mm)
Height (with stand)
28.4" (721 mm)
Weight (with stand)
40.6 lbs (18.4 kg)
Width (without stand)
44.8" (1139 mm)
Depth (without stand)
1.61" (41 mm)
Height (without stand)
26.7" (679 mm)
Weight (without stand)
38.6 lbs (17.5 kg)
Packaging data
Package width
50.4" (1280 mm)
Package depth
5.71" (145 mm)
Package height
30.5" (775 mm)
Package weight
51.1 lbs (23.2 kg)
Packaging content
Handheld remote control
Yes
Other features
3D
No
Built-in speaker(s)
Yes
Annual energy consumption
135 kWh
Energy efficiency class (old)
A
Brand Image Article code product Stock Price from
Philips 3000 series 50PFL3950/V7 TV 50" Full HD Black Philips 3000 series 50PFL3950/V7 TV 50" Full HD Black
(show image)
50PFL3950/V7 50PFL3950/V7