location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 6000 series 49PUF6002/T3 TV 49" 4K Ultra HD Smart TV Black 300 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
6000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
49PUF6002/T3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
49PUF6002/T3
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6959033855627
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16759
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 6000 series 49PUF6002/T3 TV 49" 4K Ultra HD Smart TV Black 300 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flat 49" LED
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - 300 cd/m²
  • - DTMB NTSC, PAL, SECAM
  • - Smart TV Internet TV
  • - Ethernet LAN
  • - VESA mounting 400 x 200 mm
  • - 75 W
Long product name Philips 6000 series 49PUF6002/T3 TV 49" 4K Ultra HD Smart TV Black 300 cd/m² :
The short editorial description of Philips 6000 series 49PUF6002/T3 TV 49" 4K Ultra HD Smart TV Black 300 cd/m²

6000 series, 123 cm (49"), 4K Ultra HD LED TV, 3840x2160, 16:9, DTMB, RMS 16 W, 75 W, 5 - 45 °C, 176 - 264 V, 50 Hz, 11.7 kg
More>>>
Philips 6000 series 49PUF6002/T3 TV 49" 4K Ultra HD Smart TV Black 300 cd/m²:
The official marketing text of Philips 6000 series 49PUF6002/T3 TV 49" 4K Ultra HD Smart TV Black 300 cd/m² as supplied by the manufacturer

Enjoy functional elegance and smart connectivity. The Philips 6000 Series boasts 4K Ultra HD picture quality for superb detail. Better still, its built-in Smart TV is easy to use - making it an excellent choice for an effortless entertainme.

Short summary description Philips 6000 series 49PUF6002/T3 TV 49" 4K Ultra HD Smart TV Black 300 cd/m²:
This short summary of the Philips 6000 series 49PUF6002/T3 TV 49" 4K Ultra HD Smart TV Black 300 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 6000 series 49PUF6002/T3, 49", 3840 x 2160 pixels, 4K Ultra HD, LED, Smart TV, Black

Long summary description Philips 6000 series 49PUF6002/T3 TV 49" 4K Ultra HD Smart TV Black 300 cd/m²:
This is an auto-generated long summary of Philips 6000 series 49PUF6002/T3 TV 49" 4K Ultra HD Smart TV Black 300 cd/m² based on the first three specs of the first five spec groups.

Philips 6000 series 49PUF6002/T3. Display diagonal: 49", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Display brightness: 300 cd/m², Native aspect ratio: 16:9. Digital signal format system: DTMB. Ethernet LAN. Product color: Black

Display
Display diagonal *
49"
HD type *
4K Ultra HD
Display technology *
LED
Screen shape *
Flat
Native aspect ratio *
16:9
Supported graphics resolutions
3840 x 2160
Display brightness *
300 cd/m²
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
48.4" (123 cm)
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC, PAL, SECAM
Digital signal format system *
DTMB
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Audio
RMS rated power *
16 W
Network
Ethernet LAN *
Yes
Design
Product color *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 200 mm
On/off switch
Yes
Performance
Teletext function
No
Video formats supported
AVI, MKV, MPEG1, MPEG2, MPEG4
Audio formats supported
AAC, MP3, WAV
Image formats supported
BMP, JPG, PNG
Video compression formats
AVI, HEVC, MKV, MPEG1, MPEG2, MPEG4
High Dynamic Range (HDR) supported *
No
Ports & interfaces
PC in (D-Sub) *
No
DVI port
No
Ethernet LAN (RJ-45) ports
1
Component video (YPbPr/YCbCr) in
1
Audio (L/R) in
1
Digital audio coaxial out
1
Headphone outputs
1
Common interface (CI) *
No
Common interface Plus (CI+) *
No
HDMI ports quantity *
3
Card reader integrated
Yes
Compatible memory cards
SD
Management features
Electronic Program Guide (EPG)
Yes
Programming period
8 day(s)
ECO mode
Yes
Auto power off
Yes
Firmware upgradeable
Yes
Firmware upgradeable via
Auto upgrade wizard, Network, USB
Power
Power consumption (typical) *
75 W
Power consumption (standby) *
0.5 W
AC input voltage
176 - 264 V
AC input frequency
50 Hz
Operational conditions
Operating temperature (T-T)
5 - 45 °C
Technical details
Number of CVBS
1
Weight & dimensions
Width (with stand)
43.6" (1108.5 mm)
Depth (with stand)
10.6" (268.7 mm)
Height (with stand)
27.9" (707.8 mm)
Weight (with stand)
25.8 lbs (11.7 kg)
Width (without stand)
43.6" (1108.5 mm)
Depth (without stand)
3.19" (81.1 mm)
Height (without stand)
25.7" (653 mm)
Weight (without stand)
25.4 lbs (11.5 kg)
Packaging data
Warranty card
Yes
Quick start guide
Yes
Manual
Yes
Package width
49.4" (1255 mm)
Package depth
7.28" (185 mm)
Package height
29.9" (760 mm)
Package weight
34.6 lbs (15.7 kg)
Packaging content
Desktop stand
Yes
Cables included
AC
Handheld remote control
Yes
Other features
3D
No
Batteries included
Yes
Battery type
AAA
Number of batteries supported
2
Built-in speaker(s)
Yes
Easy to install
Yes
Power
75 W
Wireless connection
Yes
USB ports quantity
2