location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 4100 series 43PFS4132/12 TV 43" Full HD Black 280 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
4100 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
43PFS4132/12
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43PFS4132/12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718863011232
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 152019
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:32:19
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips 43PFS4132/12 user manual (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start guide (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Fiche (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 4100 series 43PFS4132/12 TV 43" Full HD Black 280 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flat 43" LED
  • - Full HD 1920 x 1080 pixels 16:9
  • - 280 cd/m²
  • - DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T HD, DVB-T2 NTSC, PAL, SECAM
  • - VESA mounting 200 x 200 mm
  • - 40 W
Long product name Philips 4100 series 43PFS4132/12 TV 43" Full HD Black 280 cd/m² :
The short editorial description of Philips 4100 series 43PFS4132/12 TV 43" Full HD Black 280 cd/m²

108 cm (43"), Full HD Ultra-Slim LED TV, 1920 x 1080, 4:3/16:9, 280 cd/m², DVB T/C/T2/T2-HD/S/S2, RMS 16 W, A+, 40 W, 8.29 kg
More>>>
Philips 4100 series 43PFS4132/12 TV 43" Full HD Black 280 cd/m²:
The official marketing text of Philips 4100 series 43PFS4132/12 TV 43" Full HD Black 280 cd/m² as supplied by the manufacturer

Stylish in design and great for value. The Philips 4100 TV with Digital Crystal Clear features Full HD picture quality, high contrast and clear sound reproduction. Experience effortless entertainment from this simple-to-use model.

The right features presented elegantly
- Slim, refined stands communicate lightness

A clear, vivid picture every time
- Digital Crystal Clear for precision you'll want to share
- Full HD LED TV—brilliant LED images with incredible contrast

Television viewing at your convenience
- Two HDMI input ports and Easylink for integrated connectivity
- USB for multimedia playback.

Short summary description Philips 4100 series 43PFS4132/12 TV 43" Full HD Black 280 cd/m²:
This short summary of the Philips 4100 series 43PFS4132/12 TV 43" Full HD Black 280 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 4100 series 43PFS4132/12, 43", 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T HD, DVB-T2, Black

Long summary description Philips 4100 series 43PFS4132/12 TV 43" Full HD Black 280 cd/m²:
This is an auto-generated long summary of Philips 4100 series 43PFS4132/12 TV 43" Full HD Black 280 cd/m² based on the first three specs of the first five spec groups.

Philips 4100 series 43PFS4132/12. Display diagonal: 43", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Display brightness: 280 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T HD, DVB-T2. Product color: Black

Display
Display diagonal *
43"
HD type *
Full HD
Display technology *
LED
Screen shape *
Flat
Native aspect ratio *
16:9
Screen format adjustments
4:3, 16:9, Zoom
Supported video modes
1080p
Supported graphics resolutions
1920 x 1080 (HD 1080)
Display brightness *
280 cd/m²
Display resolution *
1920 x 1080 pixels
Display diagonal (metric)
42.5" (108 cm)
Peak luminance ratio
65%
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC, PAL, SECAM
Digital signal format system *
DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T HD, DVB-T2
Smart TV
Smart TV *
No
Internet TV *
No
Audio
RMS rated power *
16 W
Auto volume leveler
Yes
Network
Wi-Fi *
No
Ethernet LAN *
No
Design
Product color *
Black
VESA mounting *
Yes
Panel mounting interface
200 x 200 mm
On/off switch
Yes
Signal strength indication
Yes
Performance
Teletext function
Yes
Teletext
1000 pages
Subtitles function
Yes
Video formats supported
AVC, AVI, H.264, H.265, MKV, MPEG1, MPEG2, MPEG4, VC-1, WMV9
Audio formats supported
AAC, MP3, WAV, WMA
Image formats supported
BMP, GIF, JPG, PNG
Subtitle formats supported
ASS, SMI, SRT, SSA, SUB, TXT
High Dynamic Range (HDR) supported *
No
USB recording
Yes
Ports & interfaces
DVI port
Yes
USB 2.0 ports quantity *
1
Digital audio optical out
1
Headphone outputs
1
SCART ports quantity
1
Common interface (CI) *
No
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
2
Consumer Electronics Control (CEC)
EasyLink
Management features
Electronic Program Guide (EPG)
Yes
Programming period
8 day(s)
Picture mute (for radio)
Yes
ECO mode
Yes
Auto power off
Yes
On/Off timer
Yes
Firmware upgradeable
Yes
Firmware upgradeable via
Auto upgrade wizard, USB
Power
Power consumption (typical) *
40 W
Power consumption (standby) *
0.3 W
Power consumption (off)
0.5 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width (with stand)
38.2" (971.3 mm)
Depth (with stand)
7.9" (200.7 mm)
Height (with stand)
24.3" (616.4 mm)
Weight (with stand)
18.3 lbs (8.29 kg)
Width (without stand)
38.2" (971.3 mm)
Depth (without stand)
3.04" (77.3 mm)
Height (without stand)
22.2" (563.5 mm)
Weight (without stand)
18 lbs (8.17 kg)
Stand width
28.1" (71.5 cm)
Packaging data
Warranty card
Yes
Quick start guide
Yes
Package width
42.1" (1070 mm)
Package depth
5.91" (150 mm)
Package height
26" (660 mm)
Package weight
24.5 lbs (11.1 kg)
Packaging content
Desktop stand
Yes
Cables included
AC
Handheld remote control
Yes
Other features
3D
No
Batteries included
Yes
Number of batteries supported
2
Built-in speaker(s)
Yes
Annual energy consumption
59 kWh
Power cord included
Yes
Presence of lead
Yes
USB ports quantity
1
Wall mounting kit
Yes
Energy efficiency class (old)
A+
Playback modes
Pause
Satellite Channel Router (SatCR) compatible
Yes