Philips logo

Philips P Line 439P1/01 LED display 42.51" 3840 x 2160 pixels 4K Ultra HD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53537
Info modified on:
13 Jul 2025, 10:28:34
Short summary description Philips P Line 439P1/01 LED display 42.51" 3840 x 2160 pixels 4K Ultra HD Black:

Philips P Line 439P1/01, 42.51", 3840 x 2160 pixels, 4K Ultra HD, LED, 4 ms, Black

Long summary description Philips P Line 439P1/01 LED display 42.51" 3840 x 2160 pixels 4K Ultra HD Black:

Philips P Line 439P1/01. Display diagonal: 42.51", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Display surface: Matt, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting, Height adjustment. Product color: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.