Philips logo

Philips 42HFL3233D/10 TV 42" Full HD Black 400 cd/m²

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81285
Info modified on:
21 Oct 2022, 10:14:32
Long product name Philips 42HFL3233D/10 TV 42" Full HD Black 400 cd/m²:

42HFL3233D - 42'' Hospitality LCD TV, 1920 x 1080, 400 cd/m2

Philips 42HFL3233D/10 TV 42" Full HD Black 400 cd/m²:

With this modern and energy efficient Hospitality LCD TV, you will enjoy all the benefits of digital television. Your guests will enjoy a warm welcome and great viewing experience with this professional hotel TV.

Advanced hotel features and future proof
- Full HD LCD display, with a 1920x1080p resolution
- Full Hotel, Healthcare and Prison Modes
- MyChoice compatibility for recurring revenues
- Integrated Connectivity Panel
- Installation menu locking

Differentiating guest experience
- ThemeTV Lite for easy channel navigation
- Hotel Scenea for a tailored info and start-up channel
- Additional headphone connection for personal listening

Sustainable and safe
- Low power consumption
- Green Button allows guest to save even more energy
- Eco-friendly design & flame retardant housing

Short summary description Philips 42HFL3233D/10 TV 42" Full HD Black 400 cd/m²:

Philips 42HFL3233D/10, 42", 1920 x 1080 pixels, Full HD, LCD, DMB-T, DVB-C, Black

Long summary description Philips 42HFL3233D/10 TV 42" Full HD Black 400 cd/m²:

Philips 42HFL3233D/10. Display diagonal: 42", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 400 cd/m², Response time: 5 ms, Native aspect ratio: 16:9. Digital signal format system: DMB-T, DVB-C. Product color: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.