Philips logo

Philips 37PFL8605M/08 TV 37" Full HD 450 cd/m²

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96325
Info modified on:
07 Mar 2024, 15:34:52
Long product name Philips 37PFL8605M/08 TV 37" Full HD 450 cd/m²:

37" 1920 x 1080 LED (450cd/m2), DCR 500000:1, VGA-In, 4 x HDMI, 1 x USB, 2 x SCART, 1 x RJ-45, WiFi Ready

Philips 37PFL8605M/08 TV 37" Full HD 450 cd/m²:

Philips LCD TV 37PFL8605M 37" Full HD 1080p digital TV with Ambilight Spectra 2 and Perfect Pixel HD Engine

Refined living, pure performance with Ambilight and leading picture

Be captivated by a truly refined performance. A frameless design and Ambilight set the
scene for you to experience the brilliance of LED technology. Enjoy the show.

Enlarge your viewing experience

- Ambilight Spectra 2 widens the viewing experience

Perfect LCD Picture

- Full HD with Perfect Pixel HD Engine for unrivalled clarity
- Brilliant LED images with low power consumption
- 200Hz Clear LCD TV, 1ms performance: superb motion sharpness
- Perfect Natural Motion for ultra smooth Full HD movies

Impressive, invisible sound

- Feel the power of 20W RMS and Incredible Surround

In-built internet TV

- Philips Net TV for popular online services on your TV
- Experience interactive digital home entertainment with MHP

Greener every day

- LED TVs up to 40% more energy efficient than normal LCD TVs

Short summary description Philips 37PFL8605M/08 TV 37" Full HD 450 cd/m²:

Philips 37PFL8605M/08, 37", 1920 x 1080 pixels, Full HD

Long summary description Philips 37PFL8605M/08 TV 37" Full HD 450 cd/m²:

Philips 37PFL8605M/08. Display diagonal: 37", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display brightness: 450 cd/m², Response time: 1 ms, Native aspect ratio: 16:9

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.