location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 4000 series 32PHT4002S/70 TV 32" HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
4000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32PHT4002S/70
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32PHT4002S/70
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718863010846
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88761
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:39:24
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 4000 series 32PHT4002S/70 TV 32" HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flat 32" LED
  • - HD 1366 x 768 pixels 16:9
  • - PPI (Picture Performance Index) 200
  • - DVB-T, DVB-T2 NTSC, PAL, SECAM
  • - VESA mounting 100 x 100 mm
Long product name Philips 4000 series 32PHT4002S/70 TV 32" HD Black :
The short editorial description of Philips 4000 series 32PHT4002S/70 TV 32" HD Black

32", 1366 x 768p, 200Hz PPI, RMS 12W, 2x HDMI, USB, Audio L/R in, PC-In VGA, VESA 100 x 100mm
More>>>
Philips 4000 series 32PHT4002S/70 TV 32" HD Black:
The official marketing text of Philips 4000 series 32PHT4002S/70 TV 32" HD Black as supplied by the manufacturer

Slim LED TV
With Digital Crystal Clear
The right Display for today and tomorrow: Philips 4000 series Slim LED display with Digital Crystal Clear. Experience vivid images, clear sound, and all the features you needlike handy extra USB and HDMI ports-to enjoy your display at hom

A clear, vivid picture every time
- Digital Crystal Clear for precision you’ll want to share

Television viewing at your convenience
- Two HDMI inputs and Easylink for integrated connectivity
- USB for multimedia playback

Short summary description Philips 4000 series 32PHT4002S/70 TV 32" HD Black:
This short summary of the Philips 4000 series 32PHT4002S/70 TV 32" HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 4000 series 32PHT4002S/70, 32", 1366 x 768 pixels, HD, LED, DVB-T, DVB-T2, Black

Long summary description Philips 4000 series 32PHT4002S/70 TV 32" HD Black:
This is an auto-generated long summary of Philips 4000 series 32PHT4002S/70 TV 32" HD Black based on the first three specs of the first five spec groups.

Philips 4000 series 32PHT4002S/70. Display diagonal: 32", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: PPI (Picture Performance Index) 200, Native aspect ratio: 16:9. Digital signal format system: DVB-T, DVB-T2. Product color: Black

Display
Display diagonal *
32"
HD type *
HD
Display technology *
LED
Screen shape *
Flat
Native aspect ratio *
16:9
Screen format adjustments
4:3, 16:9, Auto, Zoom
Supported video modes
768p
Motion interpolation technology *
PPI (Picture Performance Index) 200
Display resolution *
1366 x 768 pixels
Display diagonal (metric)
31.5" (80 cm)
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC, PAL, SECAM
Digital signal format system *
DVB-T, DVB-T2
Smart TV
Smart TV *
No
Internet TV *
No
Audio
RMS rated power *
12 W
Network
Wi-Fi *
No
Ethernet LAN *
No
Design
Product color *
Black
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Signal strength indication
Yes
Performance
Subtitles function
Yes
Video formats supported
AVC, H.264, MPEG2, MPEG4
Audio formats supported
AAC, MP3
Image formats supported
BMP, JPEG, PNG
Subtitle formats supported
ASS, SRT
High Dynamic Range (HDR) supported *
No
USB recording
Yes
Ports & interfaces
Mobile High-Definition Link (MHL)
Yes
PC in (D-Sub) *
Yes
VGA (D-Sub) ports quantity
1
DVI port
No
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
Audio (L/R) in
1
Ports & interfaces
Headphone outputs
1
RF ports quantity
1
RF connector type
IEC
Common interface (CI) *
No
Common interface Plus (CI+) *
No
HDMI ports quantity *
2
Consumer Electronics Control (CEC)
EasyLink
Management features
On/Off timer
Yes
Firmware upgradeable
Yes
Firmware upgradeable via
USB
Power
Power consumption (standby) *
0.5 W
Power consumption (off)
0.5 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Width (with stand)
28.7" (730 mm)
Depth (with stand)
7.6" (193 mm)
Height (with stand)
18.6" (472 mm)
Weight (with stand)
8.38 lbs (3.8 kg)
Width (without stand)
28.7" (730 mm)
Depth (without stand)
2.8" (71 mm)
Height (without stand)
16.9" (430 mm)
Weight (without stand)
8.16 lbs (3.7 kg)
Packaging data
Quick start guide
Yes
Manual
Yes
Package width
32.5" (825 mm)
Package depth
5.04" (128 mm)
Package height
20.2" (514 mm)
Package weight
10.8 lbs (4.9 kg)
Package type
Box
Packaging content
Desktop stand
Yes
Cables included
AC
Handheld remote control
Yes
Other features
3D
No
Batteries included
Yes
Battery type
AAA
Number of batteries supported
2
Built-in speaker(s)
Yes