Philips logo

Philips Momentum 275M8/89 computer monitor 27" 2560 x 1440 pixels Quad HD LCD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4962
Info modified on:
07 Jul 2025, 01:53:45
Short summary description Philips Momentum 275M8/89 computer monitor 27" 2560 x 1440 pixels Quad HD LCD Black:

Philips Momentum 275M8/89, 27", 2560 x 1440 pixels, Quad HD, LCD, 1 ms, Black

Long summary description Philips Momentum 275M8/89 computer monitor 27" 2560 x 1440 pixels Quad HD LCD Black:

Philips Momentum 275M8/89. Display diagonal: 27", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LCD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.