location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips PowerBalance gen2 ceiling lighting T5 LED 27 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerBalance gen2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26515300
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718291265153
Category:
Lamps etc. found on the ceiling of buildings.
Ceiling Lighting Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13032
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Apr 2024 21:21:41
The date of the most recent change of the data-sheet in Icecat's system
EC Declaration of Conformity (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips PowerBalance gen2 ceiling lighting T5 LED 27 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - LED 1 bulb(s) T5 27 W
  • - 4000 K Cool white Color Rendering Index (CRI): 80
  • - Suitable for indoor use Suitable location: Office
  • - IP20
  • - Dimmable
  • - Power source type: AC
  • - White
More>>>
Short summary description Philips PowerBalance gen2 ceiling lighting T5 LED 27 W:
This short summary of the Philips PowerBalance gen2 ceiling lighting T5 LED 27 W data-sheet is auto-generated and uses the product title and the first six key specs.

Philips PowerBalance gen2, 1 bulb(s), LED, T5, 4000 K, 3400 lm, IP20

Long summary description Philips PowerBalance gen2 ceiling lighting T5 LED 27 W:
This is an auto-generated long summary of Philips PowerBalance gen2 ceiling lighting T5 LED 27 W based on the first three specs of the first five spec groups.

Philips PowerBalance gen2. Product color: White, Suitable location: Office, Shape: Square. Fitting/cap type: T5, Number of bulbs: 1 bulb(s), Bulb type: LED. Power source type: AC, Input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 24.5" (622 mm), Depth: 3.39" (86 mm), Height: 24.5" (622 mm). Quantity per pack: 1 pc(s)

Design
Suitable for indoor use
Yes
Suitable location *
Office
Shape *
Square
Mounting type *
Recessed
Housing material
Steel
Product color *
White
International Protection (IP) code
IP20
Protection class
I
Mechanical impact protection code
IK02
Glass color
White
Certification
ENEC, CE, RoHS
Lamps
Fitting/cap type *
T5
Number of bulbs *
1 bulb(s)
Bulb type
LED
Bulb power
27 W
Total power
27 W
Light color
Cool white
Color temperature
4000 K
Luminous flux
3400 lm
Luminous flux tolerance
+/-10%
Beam angle (max)
86°
Power factor
0.9
Color Rendering Index (CRI)
80
Luminous efficacy
126 lm/W
Ergonomics
Dimmable
Yes
Power
Power source type *
AC
Input voltage
220-240 V
AC input frequency
50 - 60 Hz
Inrush current
5 A
Inrush time
1 ms
AC input voltage
220-240 V
Weight & dimensions
Width
24.5" (622 mm)
Depth
3.39" (86 mm)
Height
24.5" (622 mm)
Weight
10.8 lbs (4.9 kg)
Packaging data
Quantity per pack
1 pc(s)
Other features
Average ambient temperature
25 °C
Ambient temperature (min)
10 °C
Ambient temperature (max)
40 °C
Technical details
Median useful life L70B50
70000 h
Median useful life L80B50
50000 h
Median useful life L90B50
25000 h
Driver failure rate at 5000 h
1%
Quantity outer carton
1 pc(s)
Glow-wire test
850/5
Control signal voltage
0-16 V
Lamp color code
840
Optic material
Polycarbonate