location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips S Line 223S7EJMB/00 LED display 21.5" 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
S Line
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LCD monitor with SoftBlue Technology 223S7EJMB/00
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
223S7EJMB/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581746162
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Philips’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123470
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Apr 2024 14:54:50
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips 223S7EJMB/00 user manual (3.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
223S7EJMB/00_QSG_en_GB (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips S Line 223S7EJMB/00 LED display 21.5" 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home 21.5" LED IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 60 Hz 5 ms 250 cd/m² 1000:1
  • - Flicker-free technology
  • - E 17 kWh 13.52 W
Long product name Philips S Line 223S7EJMB/00 LED display 21.5" 1920 x 1080 pixels Full HD Black :
The short editorial description of Philips S Line 223S7EJMB/00 LED display 21.5" 1920 x 1080 pixels Full HD Black

S Line LCD monitor with SoftBlue Technology
More>>>
Philips S Line 223S7EJMB/00 LED display 21.5" 1920 x 1080 pixels Full HD Black:
The official marketing text of Philips S Line 223S7EJMB/00 LED display 21.5" 1920 x 1080 pixels Full HD Black as supplied by the manufacturer

Our S Line monitor delivers business efficiency. A wide-view IPS display with SoftBlue technology is great for easy-on-the-eyes productivity. The height-adjustable, frameless display allows for tiling multiple monitors for an expanded view.

Short summary description Philips S Line 223S7EJMB/00 LED display 21.5" 1920 x 1080 pixels Full HD Black:
This short summary of the Philips S Line 223S7EJMB/00 LED display 21.5" 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips S Line 223S7EJMB/00, 21.5", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Philips S Line 223S7EJMB/00 LED display 21.5" 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Philips S Line 223S7EJMB/00 LED display 21.5" 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Philips S Line 223S7EJMB/00. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product color: Black

IPS technology for full colours and wide viewing angles
IPS technology for full colours and wide viewing angles

IPS displays use advanced technology that gives you extra-wide viewing angles of 178/178 degrees, making it possible to view the display from almost any angle — even in 90-degree Pivot mode! Unlike standard TN panels, IPS displays gives you remarkably crisp images with vivid colours, making it ideal not only for Photos, films and web browsing, but also for professional applications that demand colour accuracy and consistent brightness at all times.

SmartImage pre-sets for easy optimised image settings
SmartImage pre-sets for easy optimised image settings

SmartImage is an exclusive leading edge Philips technology that analyses the content displayed on your screen and optimises your display performance. This user-friendly interface allows you to select various modes, like Office, Photo, Movie, Game, Economy etc., to fit the application in use. Based on the selection, SmartImage dynamically optimises the contrast, colour saturation and sharpness of images and videos for ultimate display performance. The Economy mode option offers you major power savings. All in real time at the touch of a single button!

Narrow-border display for a seamless appearance
Narrow-border display for a seamless appearance

The new Philips displays feature ultra-narrow borders which allow for minimal distractions and maximum viewing size. Especially suited for multi-display or tiling setups like gaming, graphic design and professional applications, the ultra-narrow border display gives you the feeling of using one large display.

16:9 Full HD display for crisp, detailed images
16:9 Full HD display for crisp, detailed images

Picture quality matters. Regular displays deliver quality, but you expect more. This display features enhanced Full HD 1920 x 1080 resolution. With Full HD for crisp detail paired with high brightness, incredible contrast and realistic colours, expect a true-to-life picture.

SoftBlue Technology is easy on the eyes and maintains colour

SoftBlue LED technology uses smart technology to reduce harmful shortwave blue light without affecting the colour or image of the display. SoftBlue LED technology is certified by international testing organisation TUV Rheinland to reduce harmful blue light.

Less eye fatigue with Flicker-Free technology
Less eye fatigue with Flicker-Free technology

Due to the way brightness is controlled on LED-backlit screens, some users experience flicker on their screen which causes eye fatigue. Philips Flicker-Free technology applies a new solution to regulate brightness and reduce flicker for more comfortable viewing.

SmartErgoBase enables user-friendly ergonomic adjustments
SmartErgoBase enables user-friendly ergonomic adjustments

The SmartErgoBase is a monitor base that delivers ergonomic display comfort and provides cable management. The base can swivel, tilt and rotate to various angles to ensure maximum comfort. The height-adjustable stand guarantees the optimal viewing level, reducing the physical strains of a long workday, while cable management reduces cable clutter and keeps the workspace neat and professional.

Low bezel-to-table height for maximum reading comfort
Low bezel-to-table height for maximum reading comfort

Thanks to its advanced SmartErgoBase, the Philips monitor can be lowered down almost to desk level for a comfortable viewing angle. Low bezel-to-table height is the perfect solution if you use bifocals, trifocals or progressive lens glasses for your computing work. Additionally, it allows users of different heights to use the monitor at their preferred angle and height settings, helping them to reduce fatigue and strain.

Built-in stereo speakers for multimedia
Built-in stereo speakers for multimedia

A pair of high-quality stereo speakers built into a display device. They may be visible front firing, or invisible down firing, top firing, rear firing etc. depending on model and design.

Display
Display diagonal *
21.5"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
20000000:1
Dynamic contrast ratio marketing name
SmartContrast
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.7 million colors
Pixel pitch
0.00976 x 0.00976" (0.248 x 0.248 mm)
Pixel density
102 ppi
Horizontal scan range
30 - 83 kHz
Vertical scan range
56 - 76 Hz
Viewable size, horizontal
18.7" (47.6 cm)
Viewable size, vertical
10.6" (26.8 cm)
Digital horizontal frequency
30 - 83 kHz
Digital vertical frequency
56 - 76 Hz
Display diagonal (metric)
21.5" (54.6 cm)
DDC/CI
Yes
RGB color space
sRGB
Color gamut
80%
sRGB coverage (typical)
99%
NTSC coverage (typical)
80%
3D
No
Display sRGB
Yes
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Component video sync
Separate sync, Sync-on-green (SOG)
Flicker-free technology
Yes
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
2 W
Design
Market positioning *
Home
Product color *
Black
Front bezel color
Black
Detachable stand
Yes
Feet color
Black
Heavy metals free
Hg (mercury)
Certification
CE Mark, FCC Class B, SEMKO, cETLus, CU-EAC, EPA, WEEE, UKRAINIAN, ICES-003, TUV/ISO9241-307, PSB, CECP, TUV Cert. — blue light cut-off
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
2.0
USB Type-A downstream ports quantity
4
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI *
Yes
HDMI ports quantity
1.4
HDMI version
1.4
DisplayPorts quantity
1.2
DisplayPort version
1.2
Audio input
No
Headphone out *
Yes
Headphone outputs
1
Headphone connectivity
3.5 mm
PC Audio in
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Ergonomics
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
5.12" (13 cm)
Pivot
Yes
Pivot angle
90 - 90°
Swiveling
Yes
Swivel angle range
-175 - 175°
Tilt adjustment
Yes
Tilt angle range
-5 - 25°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Simplified Chinese, Traditional Chinese, Czech, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Japanese, Korean, Polish, Portuguese, Russian, Swedish, Turkish, Ukrainian
Number of OSD languages
21
Plug and Play
Yes
LED indicators
Operation, Stand-by
Power
Energy efficiency class (SDR) *
E
Energy consumption (SDR) per 1000 hours *
17 kWh
Power consumption (typical) *
13.52 W
Power consumption (standby) *
0.5 W
Power consumption (off)
0.3 W
Power consumption (PowerSave)
10 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power supply type
Internal
Energy efficiency scale
A to G
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Operating altitude
0 - 144015.7" (0 - 3658 m)
Non-operating altitude
0 - 480000" (0 - 12192 m)
Packaging content
Stand included
Yes
Cables included
VGA, HDMI, DisplayPort, Audio (3.5mm), AC
Manual
Yes
Bundled software
SmartControl
Weight & dimensions
Width (with stand)
19.3" (490 mm)
Depth (with stand)
7.95" (202 mm)
Height (with stand)
17.9" (455 mm)
Weight (with stand)
10.3 lbs (4.65 kg)
Width (without stand)
19.3" (490 mm)
Depth (without stand)
1.77" (45 mm)
Height (without stand)
11.7" (296 mm)
Weight (without stand)
6.11 lbs (2.77 kg)
Packaging data
Package width
21.7" (552 mm)
Package depth
7.64" (194 mm)
Package height
16.5" (420 mm)
Package weight
14.7 lbs (6.65 kg)
Package type
Box
Sustainability
Sustainability certificates
ENERGY STAR, TCO, RoHS
Doesn't contain
PVC/BFR, Mercury
European Product Registry for Energy Labelling (EPREL) code
401647
Recycling data
Recyclable material
25%
Recycled material percentage
25%
Logistics data
Harmonized System (HS) code
85285210
Other features
On/off switch
Yes
TV tuner integrated
No
Exterior finish type
Textured
Recommended resolution
1920 x 1080 @ 60 Hz
Picture enhancement
SmartImage
Recyclable packaging material
100%
Regulatory Approvals
CE Mark; FCC Class B; SEMKO; cETLus; CU-EAC; EPA; WEEE; UKRAINIAN; ICES-003; TUV/ISO9241-307; PSB; CECP; TUV Cert. — blue light cut-off
SoftBlue
Yes
EasyRead mode
Yes
Mean time between failures (MTBF)
70000 h
Country Distributor
France 1 distributor(s)
Italia 1 distributor(s)
Sverige 2 distributor(s)
Suomi 1 distributor(s)
United Kingdom 5 distributor(s)
Nederland 1 distributor(s)