location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 150B4AS 15"TFT .29 60kHz 1024x768 TCO03 computer monitor 1024 x 768 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
150B4AS 15"TFT .29 60kHz 1024x768 TCO03
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
150B4AS
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36343
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:26:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips 150B4AS 15"TFT .29 60kHz 1024x768 TCO03 computer monitor 1024 x 768 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 15"
  • - 1024 x 768 pixels
  • - 30 ms 250 cd/m² 400:1
  • - 18 W
Long product name Philips 150B4AS 15"TFT .29 60kHz 1024x768 TCO03 computer monitor 1024 x 768 pixels :
The short editorial description of Philips 150B4AS 15"TFT .29 60kHz 1024x768 TCO03 computer monitor 1024 x 768 pixels

150B4AS, 15" XGA TFT-LCD, 1024 x 768, < 30 ms, 400:1, 0.297, D-sub, TCO `2003
More>>>
Philips 150B4AS 15"TFT .29 60kHz 1024x768 TCO03 computer monitor 1024 x 768 pixels:
The official marketing text of Philips 150B4AS 15"TFT .29 60kHz 1024x768 TCO03 computer monitor 1024 x 768 pixels as supplied by the manufacturer

Business 15" Flat Panel Monitor
The super slim cabinet of the 150B4AG allows a small footprint even with the power supply embedded in the monitor body. The true size 15-inch screen is the standard for LCD monitors and offers perfect visibility under any conditions. The unit offers stunning audio and tilt and height adjustment

Short summary description Philips 150B4AS 15"TFT .29 60kHz 1024x768 TCO03 computer monitor 1024 x 768 pixels:
This short summary of the Philips 150B4AS 15"TFT .29 60kHz 1024x768 TCO03 computer monitor 1024 x 768 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 150B4AS 15"TFT .29 60kHz 1024x768 TCO03, 15", 1024 x 768 pixels, LCD, 30 ms

Long summary description Philips 150B4AS 15"TFT .29 60kHz 1024x768 TCO03 computer monitor 1024 x 768 pixels:
This is an auto-generated long summary of Philips 150B4AS 15"TFT .29 60kHz 1024x768 TCO03 computer monitor 1024 x 768 pixels based on the first three specs of the first five spec groups.

Philips 150B4AS 15"TFT .29 60kHz 1024x768 TCO03. Display diagonal: 15", Display resolution: 1024 x 768 pixels. Display: LCD. Response time: 30 ms, Viewing angle, horizontal: 150°, Viewing angle, vertical: 110°

Display
Surface treatment
Anti-glare polarizer, hard coated
Display diagonal *
15"
Display resolution *
1024 x 768 pixels
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
30 ms
Contrast ratio (typical) *
400:1
Viewing angle, horizontal
150°
Viewing angle, vertical
110°
Pixel pitch
0.297
Horizontal scan range
30 - 61 kHz
Vertical scan range
56 - 76 Hz
Viewable size, horizontal
12" (30.4 cm)
Viewable size, vertical
8.98" (22.8 cm)
Performance
Compatibility
MicrosoftWindows 95/98/ Me & 2000/ XP
Design
Certification
Regulatory approvals: • TÜV/GS,TÜV-Ergo • FCC-B, UL, CSA • SEMKO • prEN50279 Low Emission • CE Mark • Maximum 1024x768 at 75Hz • NUTEK, Energy Star • TCO ‘03
Ports & interfaces
I/O ports
Connections on monitor body - Video 15-pin D-sub (analog) connector - DC output 12V, 6.5mm DC connector - Power IEC/CEE-22 type male power inlet
Ergonomics
Plug and Play
Yes
Display tilt and swivel range
Tilt -5°-25°
Power
Power consumption (typical) *
18 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (without stand)
13.5" (343 mm)
Depth (without stand)
8.58" (218 mm)
Height (without stand)
12.6" (319 mm)
Other features
Display
LCD
Audio system
Loudspeaker 1W/channel RMS x2
Bandwidth
0.08 GHz
Power requirements
640 x 480 35.0 67
Recommended resolution
1024 x 768 at 60Hz
Display viewable area (HxV)
12 x 8.98" (304.1 x 228.1 mm)
Viewing angle
150°
Speakers and microphone
Loudspeaker
Video in
Analog (D-Sub) input
Power management
Complies with EPA Energy Star and NUTEK specifications