location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 14HT3154 14" professional TV 14"

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14HT3154 14" professional TV
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14HT3154/05
Category:
Cathode Ray Tube (CRT) TVs are relatively large and heavy TVs. Nowadays they have largely been replaced by flatscreen LCD and plasma TVs.
CRT TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Philips
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54733
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Long product name Philips 14HT3154 14" professional TV 14" :
The short editorial description of Philips 14HT3154 14" professional TV 14"

Compact TV with Hotelmode
More>>>
Philips 14HT3154 14" professional TV 14":
The official marketing text of Philips 14HT3154 14" professional TV 14" as supplied by the manufacturer

The ProPlus line offers a wide range of functions aimed at maximising management efficiency while guaranteeing the perfect convenience for guests

Short summary description Philips 14HT3154 14" professional TV 14":
This short summary of the Philips 14HT3154 14" professional TV 14" data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 14HT3154 14" professional TV, 14", 4:3, 4:3, 14.6" (37 cm), 13.4" (34 cm), 125 channels

Long summary description Philips 14HT3154 14" professional TV 14":
This is an auto-generated long summary of Philips 14HT3154 14" professional TV 14" based on the first three specs of the first five spec groups.

Philips 14HT3154 14" professional TV. Display diagonal: 14", Aspect ratio: 4:3, Screen format adjustments: 4:3. Channels quantity: 125 channels. Headphone connectivity: 3.5 mm. Power consumption (typical): 36 W, Power consumption (standby): 5 W. Teletext: 1 pages

Display
Display diagonal *
14"
Aspect ratio *
4:3
Screen format adjustments
4:3
Display diagonal (metric)
14.6" (37 cm)
Visible diagonal screen size
13.4" (34 cm)
TV tuner
Channels quantity
125 channels
Ports & interfaces
SCART ports quantity
1
Headphone connectivity
3.5 mm
Power
Power consumption (typical)
36 W
Power
Power consumption (standby)
5 W
Teletext
Teletext
1 pages
Weight & dimensions
Weight
19.8 lbs (9 kg)
Depth
15" (380 mm)
Height
13.8" (350 mm)
Set width
15" (38 cm)
Packaging data
Package weight
24.3 lbs (11 kg)
Package depth
18.1" (460 mm)
Package height
18.9" (480 mm)
Package width
18.1" (460 mm)