location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT Ultra air SCF349/16 Pacifier

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT Check ‘Philips AVENT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ultra air SCF349/16 Pacifier
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF349/16
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0075020085658 show
Category:
Also known as dummies, these are plastic devices placed in babies' mouths to stop them crying and keep them happy.
Baby Pacifiers Check ‘Philips AVENT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4923
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Sep 2024 03:00:35
The date of the most recent change of the data-sheet in Icecat's system
Philips AVENT SCF349/16 user manual (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips AVENT Ultra air SCF349/16 Pacifier
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Sterilize in 3 minutes
  • - Lets baby’s skin breathe
  • - Extra-firm nipple
  • - Nipple made of 100% silicone
  • - Orthodontic nipple
  • - Natural feel for baby
  • - Produced in the Netherlands
Long product name Philips AVENT Ultra air SCF349/16 Pacifier :
The short editorial description of Philips AVENT Ultra air SCF349/16 Pacifier

A light, breathable pacifier for sensitive skin
More>>>
Philips AVENT Ultra air SCF349/16 Pacifier:
The official marketing text of Philips AVENT Ultra air SCF349/16 Pacifier as supplied by the manufacturer

Soothe your toddler with a pacifier that lets skin breathe and supports healthy oral development. ultra air 18M+ has extra-large air holes to keep sensitive skin soft and dry, and an extra firm nipple for growing teeth and gums.

Short summary description Philips AVENT Ultra air SCF349/16 Pacifier:
This short summary of the Philips AVENT Ultra air SCF349/16 Pacifier data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AVENT Ultra air SCF349/16 Pacifier, Classic baby pacifier, Orthodontic, Silicone, Boy/Girl, Dishwasher proof

Long summary description Philips AVENT Ultra air SCF349/16 Pacifier:
This is an auto-generated long summary of Philips AVENT Ultra air SCF349/16 Pacifier based on the first three specs of the first five spec groups.

Philips AVENT Ultra air SCF349/16 Pacifier. Type: Classic baby pacifier, Nipple teat shape: Orthodontic, Nipple material: Silicone

Natural oral development
Natural oral development

Our orthodontic, symmetrical soft silicone nipples are designed for natural oral development.

Designed and produced in the Netherlands
Designed and produced in the Netherlands

Our ultra soft and ultra air pacifiers are designed and produced in the Netherlands.

Lets baby’s skin breathe
Lets baby’s skin breathe

Extra-large airholes ventilate your baby's skin keeping it dryer while soothing.

Extra-firm nipple
Extra-firm nipple

Extra-firm nipple respects the natural shape of the palate, teeth and gums.

Natural feel for baby
Natural feel for baby

Our textured silicone nipple is designed to mimic the feel of mom's breast.

Sterilize in 3 minutes for convenient sterilization
Sterilize in 3 minutes for convenient sterilization

The travel case that comes with our ultra soft and ultra air pacifiers doubles as a sterilizer. All you need to do is add some water and pop it in the microwave. Then rest easy that it's clean for the next use.

Nipple made of 100% food-grade silicone
Nipple made of 100% food-grade silicone

We choose consciously for silicone material for our ultra soft and ultra air nipples, since it's a safe and inert material, widely used in medical applications, free of hazardous chemicals, endocrine active substances (e.g. BPA) and allergens.

Features
Type *
Classic baby pacifier
Nipple teat shape
Orthodontic
Nipple material
Silicone
Product color
Assorted colors
Recommended gender
Boy/Girl
Recommended age (min)
18 month(s)
Safety ring
Yes
Ergonomic design
Yes
Sterilizing compatible
Yes
Features
Quantity per pack
2 pc(s)
Dishwasher proof
Yes
Easy to clean
Yes
Fully sterilizable
Yes
Ventilation holes
Yes
Packaging content
Carrying case
Yes
Sterilizer
Yes
Technical details
Doesn't contain
Bisphenol A (BPA)