Phasak PHC 5655 rack accessory Cooling fan

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10530
Info modified on:
08 Nov 2023, 11:24:31
Bullet Points Phasak PHC 5655 rack accessory Cooling fan:
  • - Set of 4 Fans: Includes 4 120 mm fans to provide effective ventilation and keep the equipment cool
  • - Digital Thermostat: Equipped with a digital thermostat that allows controlling and maintaining the equipment temperature within the desired range
  • - Easy Installation: Supplied with screws for easy installation in PHC Rack cabinets
  • - 1U Design: With a height of 1U, this ventilation set doesn't take up much space in the rack, leaving room for other devices and equipment
  • - Black Color: Sleek black color that blends well with the aesthetics of Rack cabinets and other equipment
  • - Reference PHC 5655: This ventilation set comes with the reference PHC 5655, ensuring its quality and compatibility with PHC Rack cabinets
Long product name Phasak PHC 5655 rack accessory Cooling fan:

Ventilation Set x4 PHASAK fans with 1U digital thermostat - PHC 5655

Short summary description Phasak PHC 5655 rack accessory Cooling fan:

Phasak PHC 5655, Cooling fan, Black, 4 fan(s), 4.72" (12 cm), 2", LED

Long summary description Phasak PHC 5655 rack accessory Cooling fan:

Phasak PHC 5655. Type: Cooling fan, Product color: Black, Number of fans: 4 fan(s). Display diagonal: 2", Display type: LED. Power source: AC, Input voltage: 220 V

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.