Phasak PH 8030 uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 3 AC outlet(s)

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19089
Info modified on:
16 Oct 2024, 11:01:16
Bullet Points Phasak PH 8030 uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 3 AC outlet(s):
  • - Real Double Conversion
  • - Output power factor 0.9
  • - Generator compatible
  • - Compatible with battery bank
  • - ECO mode
  • - RS232 and USB communication interface
  • - SNMP slot (Optional)
Long product name Phasak PH 8030 uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 3 AC outlet(s):

UPS Phasak Conqueror Pro Online 3000 VA - PH 8030

Short summary description Phasak PH 8030 uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 3 AC outlet(s):

Phasak PH 8030, Double-conversion (Online), 3 kVA, 2700 W, Pure sine, 110 V, 290 V

Long summary description Phasak PH 8030 uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 3 AC outlet(s):

Phasak PH 8030. UPS topology: Double-conversion (Online), Output power capacity: 3 kVA, Output power: 2700 W. AC outlet types: Type F, Power plug: Type F, AC outlets quantity: 3 AC outlet(s). Battery technology: Lead-Calcium (Pb-Ca), Battery capacity: 9 Ah, Battery voltage: 12 V. Form factor: Mini Tower, Product color: Beige, Cable length: 39.4" (1 m). Width: 7.48" (190 mm), Depth: 16.6" (421 mm), Height: 12.5" (318 mm)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.