Perle S-1110P-M2ST05-XT network media converter 1000 Mbit/s 850 nm Multi-mode Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5144
Info modified on:
10 Aug 2024, 07:36:29
Long product name Perle S-1110P-M2ST05-XT network media converter 1000 Mbit/s 850 nm Multi-mode Black:

S-1110P-M2ST05-XT - PoE,10/100/1000BASE-T (RJ-45, 100m), 1000BASE-SX 850nm MM ST 550m

Short summary description Perle S-1110P-M2ST05-XT network media converter 1000 Mbit/s 850 nm Multi-mode Black:

Perle S-1110P-M2ST05-XT, 1000 Mbit/s, 1000Base-SX, Gigabit Ethernet, 10,100,1000 Mbit/s, 21653.5" (550 m), 850 nm

Long summary description Perle S-1110P-M2ST05-XT network media converter 1000 Mbit/s 850 nm Multi-mode Black:

Perle S-1110P-M2ST05-XT. Maximum data transfer rate: 1000 Mbit/s, Converter input interface: 1000Base-SX, Ethernet interface type: Gigabit Ethernet. Maximum transfer distance: 21653.5" (550 m), Wavelength: 850 nm, Fiber mode structure: Multi-mode. Product color: Black. Fiber optic connector: ST, Connectivity technology: Wired. Power consumption (typical): 3.5 W

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.