location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pentel C505 lead refill 2B Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pentel Check ‘Pentel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C505
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C505-2B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3474370504043
Category:
Additional 'leads' for reusable pencils.
Lead Refills Check ‘Pentel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pentel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41329
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jun 2023 18:39:23
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Pentel C505 lead refill 2B Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Pentel Super Hi-Polymer lead resists breaking and never needs sharpening
  • - 0.5mm lead produces fine lines
  • - 2B lead is a "soft" lead that creates a dark line density, is easy to read and feels very smooth
  • - Fits all 0.5mm mechanical pencils
  • - 12 pieces of lead per tube
Long product name Pentel C505 lead refill 2B Black :
The short editorial description of Pentel C505 lead refill 2B Black

Super Hi-Polymer, 0.5mm, 12 pcs., 2B
More>>>
Short summary description Pentel C505 lead refill 2B Black:
This short summary of the Pentel C505 lead refill 2B Black data-sheet is auto-generated and uses the product title and the first six key specs.

Pentel C505, 2B, Black, 0.0197" (0.5 mm), 12 pc(s), 1 pc(s)

Long summary description Pentel C505 lead refill 2B Black:
This is an auto-generated long summary of Pentel C505 lead refill 2B Black based on the first three specs of the first five spec groups.

Pentel C505. Hardness: 2B, Writing colors: Black, Lead diameter: 0.0197" (0.5 mm). Number of pencil leads per tube: 12 pc(s), Number of tubes per pack: 1 pc(s)

Brand Image Article code product Stock Price from
Pentel

Pentel C505 lead refill HB Black
(show image)
C505-HB C505 0.00
(excl. VAT)
0 (incl. VAT)
Pentel

Pentel 50-HB lead refill Black
(show image)
50-HB 50-HB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)
United Kingdom 1 distributor(s)