Paulmann 937.85 Outdoor floor lighting LED

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15072
Info modified on:
27 May 2024, 12:16:11
Bullet Points Paulmann 937.85 Outdoor floor lighting LED:
  • - Set of 4 lamps including LEDs, 4x0.7W and plug-in connection system for extending the basic set
  • - The basic set can be extended using the auxiliary set by up to 12 light points
  • - Energy-saving LED technology (conserves up to 80% energy in comparison to conventional light bulbs)
  • - protective system: IP67 – for wet-duty rooms and outdoor use
  • - mounting depth: 80mm
  • - operating voltage: 12 V
  • - Color temperatur: 2700K - Warm white
Long product name Paulmann 937.85 Outdoor floor lighting LED:

Floor recessed light basic set, Special line MiniPlus Stainless steel, Square, 4 pc. extension

Short summary description Paulmann 937.85 Outdoor floor lighting LED:

Paulmann 937.85, Outdoor floor lighting, Stainless steel, Stainless steel, IP67, III, 1 bulb(s)

Long summary description Paulmann 937.85 Outdoor floor lighting LED:

Paulmann 937.85. Type: Outdoor floor lighting, Product color: Stainless steel, Housing material: Stainless steel. Number of bulbs: 1 bulb(s), Bulb type: LED, Bulb power: 0.7 W. Battery life: 20000 h. Width: 1.69" (43 mm), Depth: 1.69" (43 mm), Height: 3.27" (83 mm). Quantity per pack: 4 pc(s)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.