location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Paulmann 935.23 Recessed lighting spot G4 Halogen 60 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Paulmann Check ‘Paulmann’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Micro Line Dress
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
93523 show
Show alternative article codes used in the online market place
Category:
Small, often powerful, light which illuminates in a 'spotlight' effect.
Spotlights Check ‘Paulmann’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Paulmann: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24941
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:29:32
The date of the most recent change of the data-sheet in Icecat's system
Installation/Montage (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Paulmann 935.23 Recessed lighting spot G4 Halogen 60 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Recessed lighting spot Round Halogen White
  • - Protection class: II
  • - G4 20 W
  • - Color Rendering Index (CRI): 100
  • - Dimmable
Long product name Paulmann 935.23 Recessed lighting spot G4 Halogen 60 W :
The short editorial description of Paulmann 935.23 Recessed lighting spot G4 Halogen 60 W

C, halogen, 12V, 3x20W, G4, II
More>>>
Short summary description Paulmann 935.23 Recessed lighting spot G4 Halogen 60 W:
This short summary of the Paulmann 935.23 Recessed lighting spot G4 Halogen 60 W data-sheet is auto-generated and uses the product title and the first six key specs.

Paulmann 935.23, Recessed lighting spot, G4, 3 bulb(s), Halogen, 60 W, White

Long summary description Paulmann 935.23 Recessed lighting spot G4 Halogen 60 W:
This is an auto-generated long summary of Paulmann 935.23 Recessed lighting spot G4 Halogen 60 W based on the first three specs of the first five spec groups.

Paulmann 935.23. Product type: Recessed lighting spot. Fitting/cap type: G4. Suitable for indoor use, Plafond shape: Round. Number of bulbs: 3 bulb(s), Bulb type: Halogen, Total power: 60 W, Bulb voltage: 12 V. Dimmable. Input voltage: 230 V. Product color: White

Brand Image Article code product Stock Price from
Paulmann

Paulmann 993.53 Recessed lighting spot GU5.3 Halogen 150 W
(show image)
99353 Premium Line Halogen 12V GU 5,3 51mm 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann 993.60 Recessed lighting spot GX5.3 Halogen 140 W
(show image)
99360 Premium line recessed light set, halogen, 51 mm Brushed iron, 4 pc. set 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann 925.21 Recessed lighting spot GX5.3 Halogen 105 W
(show image)
92521 Premium line recessed light set, halogen, 51 mm Alum. brushed, swiv., Square, 3x35W 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann 926.80 Recessed lighting spot GX5.3 Halogen 105 W
(show image)
92680 Premium line recessed light set, Daz Halogen Matt white/black, round swivelling, 3-pc. set 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann 935.21 Recessed lighting spot G4 Halogen 60 W
(show image)
93521 Micro Line Dress 0.00
(excl. VAT)
0 (incl. VAT)