Paulmann 926.85 Recessed lighting spot LED 30 W

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26899
Info modified on:
27 May 2024, 12:27:27
Long product name Paulmann 926.85 Recessed lighting spot LED 30 W:

3x10 W, 9 kWh/1000h, 32 W, 230 V, 700 mA, 36 VA, 30000h, 3x 560lm, 2700K, 970cd

Short summary description Paulmann 926.85 Recessed lighting spot LED 30 W:

Paulmann 926.85, Recessed lighting spot, 3 bulb(s), LED, 30 W, 2700 K, White

Long summary description Paulmann 926.85 Recessed lighting spot LED 30 W:

Paulmann 926.85. Product type: Recessed lighting spot, Suitable for indoor use, Plafond shape: Round. Number of bulbs: 3 bulb(s), Bulb type: LED, Total power: 30 W, Color temperature (max): 2700 K, Luminous flux: 560 lm. Dimmable. Input voltage: 230 V. Product color: White

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.