location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Paulmann 704.56 Universal strip light LED 118.1" (3000 mm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Paulmann Check ‘Paulmann’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB LED-Stripe blue 30cm white, metal, plastic
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70456 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4000870704561
Category:
Tubular fluorescent lamp, provide energy-efficient light. Used in some offices, schools and industrial buildings.
Strip Lights Check ‘Paulmann’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Paulmann: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31368
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:21:11
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Paulmann 704.56 Universal strip light LED 118.1" (3000 mm)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Plug & Play USB connection
  • - rear self-adhesive for simple installation
  • - Plug & Play - Ready-to-use Stripe Set
  • - Energy-saving LED technology (conserves up to 80% in comparison to conventional light bulbs)
Long product name Paulmann 704.56 Universal strip light LED 118.1" (3000 mm) :
The short editorial description of Paulmann 704.56 Universal strip light LED 118.1" (3000 mm)

1.5W, 9kWh/1000h, 20000h, 3000 x 3 x 5mm
More>>>
Short summary description Paulmann 704.56 Universal strip light LED 118.1" (3000 mm):
This short summary of the Paulmann 704.56 Universal strip light LED 118.1" (3000 mm) data-sheet is auto-generated and uses the product title and the first six key specs.

Paulmann 704.56, Universal strip light, Indoor, Adhesive tape, White, Metal, III

Long summary description Paulmann 704.56 Universal strip light LED 118.1" (3000 mm):
This is an auto-generated long summary of Paulmann 704.56 Universal strip light LED 118.1" (3000 mm) based on the first three specs of the first five spec groups.

Paulmann 704.56. Type: Universal strip light, Placement supported: Indoor, Mounting type: Adhesive tape. Light color: Blue, Bulb type: LED, Bulb power: 1.5 W. Length: 118.1" (3000 mm), Width: 0.197" (5 mm), Thickness: 0.118" (3 mm)

Brand Image Article code product Stock Price from
Paulmann

Paulmann 704.55 Universal strip light LED 118.1" (3000 mm)
(show image)
70455 USB LED-Stripe daylight 30cm white, metal, plastic 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann 703.28 Universal strip light LED 39.4" (1000 mm)
(show image)
70328 703.28 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann 702.11 Universal strip light 38.4" (975 mm)
(show image)
70211 702.11 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)