location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Paulmann 702.02

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Paulmann Check ‘Paulmann’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
702.02, YourLED RGB controlerl w/ IR remote controller white, plastic
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70202 show
Show alternative article codes used in the online market place
Category:
Accessories for lighting such as bulbs and cables.
Lighting Accessories Check ‘Paulmann’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Paulmann: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25158
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Paulmann 702.02
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Easy plug-in system for hassle-free assembly
  • - Incl. remote control for switching, dimming, controlling and programming
  • - including linking line
  • - incl. 4-pin plug for easy connection of the strips
Long product name Paulmann 702.02 :
The short editorial description of Paulmann 702.02

YourLED RGB controlerl w/ IR remote controller white, plastic
More>>>
Short summary description Paulmann 702.02:
This short summary of the Paulmann 702.02 data-sheet is auto-generated and uses the product title and the first six key specs.

Paulmann 702.02, Plastic, 60 W, 12 V, 1.38" (35 mm), 2.36" (60 mm), 0.866" (22 mm)

Long summary description Paulmann 702.02:
This is an auto-generated long summary of Paulmann 702.02 based on the first three specs of the first five spec groups.

Paulmann 702.02. Housing material: Plastic. Maximum power: 60 W, AC input voltage: 12 V. Length: 1.38" (35 mm), Width: 2.36" (60 mm), Height: 0.866" (22 mm)

Brand Image Article code product Stock Price from
Paulmann

Paulmann 702.82 Lighting connector
(show image)
70282 Function YourLED X-Connector white, plastic 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann 702.47 Lighting connector
(show image)
70247 YourLED water protection shrinking hose 15 cm, transparent 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)