location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Patton SmartNode 4171

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Patton Check ‘Patton’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartNode 4171
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SN4171/1E15V30HP/EUI
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0847840012820 show
Category:
A VoIP phone uses Voice over IP (Voice over Internet Protocol) technologies for placing and transmitting telephone calls over an IP network, such as the Internet, instead of the traditional public switched telephone network (PSTN). An adapter connects VoIP telephones to other devices.
VoIP Telephone Adapters Check ‘Patton’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Patton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10019
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:28:12
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Patton SmartNode 4171 :
The short editorial description of Patton SmartNode 4171

1 E1/T1 PRI, 15 VoIP Calls upgradeable to 30, 15 SIP-SIP Calls (SIP b2b UA) upgradeable (max. 200), High Precision 5ppm Clock, optional SIP-TLS, SRTP, 1x Gig Ethernet, 1x USB port, external UI power (100–240 VAC) NA/EU
More>>>
Short summary description Patton SmartNode 4171:
This short summary of the Patton SmartNode 4171 data-sheet is auto-generated and uses the product title and the first six key specs.

Patton SmartNode 4171, G.168, G.711, G.722, G.723.1, G.726, G.729, T.38, UL60950-1/CSA C22.2, 60950-1, IEC/EN 60950-1, AS/NZS 60950-1, EN55022, EN55024, 0 - 40 °C, 0 - 90%

Long summary description Patton SmartNode 4171:
This is an auto-generated long summary of Patton SmartNode 4171 based on the first three specs of the first five spec groups.

Patton SmartNode 4171. Voice codecs: G.168, G.711, G.722, G.723.1, G.726, G.729, Fax compatibility: T.38, Safety: UL60950-1/CSA C22.2, 60950-1, IEC/EN 60950-1, AS/NZS 60950-1. Dimensions (WxDxH): 8.19 x 6.5 x 1.34" (208 x 165 x 34 mm), Weight: 15.9 oz (450 g)

Country Distributor
Deutschland 1 distributor(s)
Belgium 1 distributor(s)