location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Patton C2 Charcoal Chef Barbecue Cart Charcoal (fuel) Black, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Patton Check ‘Patton’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C2 Charcoal Chef
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55CCE101
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712024084233
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Patton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26326
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 15:50:15
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (3.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Patton C2 Charcoal Chef Barbecue Cart Charcoal (fuel) Black, Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Barbecue Cart Rectangular Charcoal (fuel)
  • - Cooking surface (W x D): 21.3 x 16.5" (540 x 420 mm)
  • - Lid Housing material: Stainless steel
  • - 2 wheel(s)
  • - Storage shelf
  • - Black, Stainless steel
Long product name Patton C2 Charcoal Chef Barbecue Cart Charcoal (fuel) Black, Stainless steel :
The short editorial description of Patton C2 Charcoal Chef Barbecue Cart Charcoal (fuel) Black, Stainless steel

Cooking surface area: 540 x 420 mm, size: 1400 x 500 x 1100 mm, Black
More>>>
Short summary description Patton C2 Charcoal Chef Barbecue Cart Charcoal (fuel) Black, Stainless steel:
This short summary of the Patton C2 Charcoal Chef Barbecue Cart Charcoal (fuel) Black, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Patton C2 Charcoal Chef, Barbecue, Charcoal (fuel), Cart, Black, Stainless steel, Rectangular, Stainless steel

Long summary description Patton C2 Charcoal Chef Barbecue Cart Charcoal (fuel) Black, Stainless steel:
This is an auto-generated long summary of Patton C2 Charcoal Chef Barbecue Cart Charcoal (fuel) Black, Stainless steel based on the first three specs of the first five spec groups.

Patton C2 Charcoal Chef. Type: Barbecue, Heat source: Charcoal (fuel). Form factor: Cart, Product color: Black, Stainless steel, Cooking surface shape: Rectangular. Number of wheels: 2 wheel(s), Lid material: Stainless steel. Width: 55.1" (1400 mm), Depth: 19.7" (500 mm), Height: 43.3" (1100 mm)