location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pattex 3301225 adhesive Polymer adhesive 14.8 oz (420 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pattex Check ‘Pattex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3301225
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3301225
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5410091621438
Category:
Adhesive substance used for sticking objects or materials together.
Adhesives Check ‘Pattex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pattex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15013
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2018 09:19:41
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Pattex 3301225 adhesive Polymer adhesive 14.8 oz (420 g):
This short summary of the Pattex 3301225 adhesive Polymer adhesive 14.8 oz (420 g) data-sheet is auto-generated and uses the product title and the first six key specs.

Pattex 3301225, Polymer adhesive, Squeeze bottle, 14.8 oz (420 g)

Long summary description Pattex 3301225 adhesive Polymer adhesive 14.8 oz (420 g):
This is an auto-generated long summary of Pattex 3301225 adhesive Polymer adhesive 14.8 oz (420 g) based on the first three specs of the first five spec groups.

Pattex 3301225. Adhesive type: Polymer adhesive, Dispenser type: Squeeze bottle, Product color: Gray. Capacity: 14.8 oz (420 g). Quantity per pack: 1 pc(s)

Brand Image Article code product Stock Price from
Pattex

Pattex 5349733 adhesive Acrylic adhesive 13.1 oz (370 g)
(show image)
5349733 5349733 0.00
(excl. VAT)
0 (incl. VAT)
Pattex

Pattex 5080769 adhesive 13.1 oz (370 g)
(show image)
5080769 5080769 0.00
(excl. VAT)
0 (incl. VAT)
Pattex

Pattex 5268207 adhesive Polymer adhesive 2.82 oz (80 g)
(show image)
5268207 5268207 0.00
(excl. VAT)
0 (incl. VAT)
Pattex

Pattex 5080794 adhesive Polymer adhesive 10.9 oz (310 g)
(show image)
5080794 5080794 0.00
(excl. VAT)
0 (incl. VAT)
Pattex

Pattex 3483529 adhesive Polymer adhesive 14.8 oz (420 g)
(show image)
3483529 3483529 0.00
(excl. VAT)
0 (incl. VAT)
Pattex

Pattex 3483513 adhesive Polymer adhesive 14.8 oz (420 g)
(show image)
3483513 3483513 0.00
(excl. VAT)
0 (incl. VAT)
Pattex

Pattex 3483508 adhesive Polymer adhesive 14.8 oz (420 g)
(show image)
3483508 3483508 0.00
(excl. VAT)
0 (incl. VAT)
Pattex

Pattex 2772009 adhesive Polymer adhesive 14.8 oz (420 g)
(show image)
2772009 2772009 0.00
(excl. VAT)
0 (incl. VAT)
Pattex

Pattex 5410091690724 adhesive Gel
(show image)
5410091690724 Power Fix 0.00
(excl. VAT)
0 (incl. VAT)