location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Patriot Memory 16GB PC4-21300 memory module 1 x 16 GB DDR4 2666 MHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Patriot Memory Check ‘Patriot Memory’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16GB PC4-21300
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PV416G266C8S
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0814914022283 show
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Patriot Memory’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Patriot Memory: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24359
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 09:42:32
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Patriot Memory 16GB PC4-21300 memory module 1 x 16 GB DDR4 2666 MHz
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop 16 GB DDR4 2666 MHz
  • - 260-pin SO-DIMM 1 x 16 GB
  • - 1.2 V
Guarantee: Limited Lifetime
Long product name Patriot Memory 16GB PC4-21300 memory module 1 x 16 GB DDR4 2666 MHz :
The short editorial description of Patriot Memory 16GB PC4-21300 memory module 1 x 16 GB DDR4 2666 MHz

Viper Series DDR4 16GB 2666MHz SODIMM
More>>>
Short summary description Patriot Memory 16GB PC4-21300 memory module 1 x 16 GB DDR4 2666 MHz:
This short summary of the Patriot Memory 16GB PC4-21300 memory module 1 x 16 GB DDR4 2666 MHz data-sheet is auto-generated and uses the product title and the first six key specs.

Patriot Memory 16GB PC4-21300, 16 GB, 1 x 16 GB, DDR4, 2666 MHz, 260-pin SO-DIMM, Red

Long summary description Patriot Memory 16GB PC4-21300 memory module 1 x 16 GB DDR4 2666 MHz:
This is an auto-generated long summary of Patriot Memory 16GB PC4-21300 memory module 1 x 16 GB DDR4 2666 MHz based on the first three specs of the first five spec groups.

Patriot Memory 16GB PC4-21300. Component for: Laptop, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 260-pin SO-DIMM, Product color: Red