location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Patriot Memory 64GB 256-bit USB flash drive USB Type-A 2.0 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Patriot Memory Check ‘Patriot Memory’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
64GB 256-bit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSF64GBTUSB
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘Patriot Memory’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Patriot Memory: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8810
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Patriot Memory 64GB 256-bit USB flash drive USB Type-A 2.0 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 64 GB USB Type-A 2.0
  • - Read speed: 27 MB/s Write speed: 13 MB/s
  • - Black
Guarantee: 5 Years
Long product name Patriot Memory 64GB 256-bit USB flash drive USB Type-A 2.0 Black :
The short editorial description of Patriot Memory 64GB 256-bit USB flash drive USB Type-A 2.0 Black

PSF64GBTUSB - 64GB 256-bit, Blister Pack
More>>>
Short summary description Patriot Memory 64GB 256-bit USB flash drive USB Type-A 2.0 Black:
This short summary of the Patriot Memory 64GB 256-bit USB flash drive USB Type-A 2.0 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Patriot Memory 64GB 256-bit, 64 GB, USB Type-A, 2.0, 27 MB/s, 1.29 oz (36.7 g), Black

Long summary description Patriot Memory 64GB 256-bit USB flash drive USB Type-A 2.0 Black:
This is an auto-generated long summary of Patriot Memory 64GB 256-bit USB flash drive USB Type-A 2.0 Black based on the first three specs of the first five spec groups.

Patriot Memory 64GB 256-bit. Capacity: 64 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 27 MB/s, Write speed: 13 MB/s. Weight: 1.29 oz (36.7 g). Product color: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 13:41:47
Uk has collected 5 expert reviews for Patriot Memory 64GB 256-bit USB flash drive USB Type-A 2.0 Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
tweaknews.net
Updated:
2011-09-23 13:41:47
Patriot's Bolt series of flash drives prove that file security doesn't have to come at a premium price. $25 for the 8GB model is easy on the wallet, and it performs just as well as any other flash drive out there and has a sleek look to boot. The AES...
Good Builtin encryption software, Good performance, Price, Available in a variety of storage capacities...
Bad Encryption software not compatible with Mac or Linux...
Bottom line Patriot's Bolt series of flash drives prove that file security doesn't have to come at a premium price. $25 for the 8GB model is easy on the wallet, and it performs just as well as any other flash drive out there and has a sleek look to boot. The AES...
0%
ccereviews.com
Updated:
2011-09-23 13:41:47
Flash Memory is something just about everyone uses. I still remember the days when a 512MB drive was the size of my thumb and considered massive in size. Nowadays it’s hard to find anything less than 4GB. We’re entering an age where 128GB can be easi...
Good Hardware encryption, Fast write speed for encrypted drive...
Bad Limited to Windows operating systems, Encryption unlocked by software entered pin, I’d like to thank Patriot Memory for making this review possible.
Bottom line Compact USB Flash Drives are certainly the direction companies are heading and rightfully so, everyone wants something small that can fit in a pocket and feel like nothing. The only problem with it becomes when you lose something so small. It would be...
0%
Overclockersonline.net
Updated:
2011-09-23 13:41:47
Flash Memory is something just about everyone uses. I still remember the days when a 512MB drive was the size of my thumb and considered massive in size. Nowadays it’s hard to find anything less than 4GB. We’re entering an age where 128GB can be easily achieved in the same footprint. Tonight our focus isn’t on the biggest and fastest drive on the market, but one that allows you to transfer se...
Bottom line Compact USB Flash Drives are certainly the direction companies are heading and rightfully so, everyone wants something small that can fit in a pocket and feel like nothing. The only problem with it becomes when you lose something so small. It would be...
0%
techreaction.net
Updated:
2011-09-23 13:41:47
Our good friends at Patriot Memory have sent us the new Patriot Bolt USB Flash Drive. Bolt is available in the following capacities: 4GB, 8GB, 16GB, 32GB and 64GB. It comes with its very own built in security features to help protect your important d...
Bottom line We are very impressed with the added security of the Bolt. It will help give you piece of mind knowing that you can use the AES 256bit hardware encryption if needed. The days of unsecured flash drives are finally behind us! The reformatting, after 10...
0%
Brand Image Article code product Stock Price from
Patriot Memory

Patriot Memory 32GB 256-bit USB flash drive USB Type-A 2.0 Black
(show image)
PSF32GBTUSB 32GB 256-bit 0.00
(excl. VAT)
0 (incl. VAT)
Patriot Memory

Patriot Memory PSF16GBTUSB USB flash drive 16 GB USB Type-A 2.0 Black
(show image)
PSF16GBTUSB PSF16GBTUSB 0.00
(excl. VAT)
0 (incl. VAT)
Patriot Memory

Patriot Memory 8GB 256-bit USB flash drive USB Type-A 2.0 Black
(show image)
PSF8GBTUSB 8GB 256-bit 0.00
(excl. VAT)
0 (incl. VAT)
Patriot Memory

Patriot Memory 4GB 256-bit USB flash drive USB Type-A 2.0 Black
(show image)
PSF4GBTUSB 4GB 256-bit 0.00
(excl. VAT)
0 (incl. VAT)