location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

PanzerGlass 1250 mobile phone screen/back protector Nokia 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
PanzerGlass Check ‘PanzerGlass’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Screen protector Nokia Lumia 525
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1250 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711724012501
Category:
Plastic covers used to protect smartphone screen from scratching etc.
Mobile Phone Screen & Back Protectors Check ‘PanzerGlass’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by PanzerGlass: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58575
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Apr 2023 09:25:47
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points PanzerGlass 1250 mobile phone screen/back protector Nokia 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Nokia
  • - Transparent
  • - Scratch resistant
  • - Fingerprint resistant
  • - 1 pc(s)
Long product name PanzerGlass 1250 mobile phone screen/back protector Nokia 1 pc(s) :
The short editorial description of PanzerGlass 1250 mobile phone screen/back protector Nokia 1 pc(s)

Glass screen protector, Nokia Lumia 525
More>>>
PanzerGlass 1250 mobile phone screen/back protector Nokia 1 pc(s):
The official marketing text of PanzerGlass 1250 mobile phone screen/back protector Nokia 1 pc(s) as supplied by the manufacturer

PANZERGLASS:
- Genuine tempered glass
- Easy to apply
- Resistant to impacts
- Resistant to scratching
- Rounded edges
- Fingerprint-resistant
- Does not splinter upon breaking
- Alcohol wipes
- Microfibre cloth
- Dust-remover sticker

PanzerGlass is thin and shatter-proof screen protection made of specially tempered glass.

With a breaking strength that is nine times greater than ordinary glass, and a scratch-resistant surface, the original PanzerGlass is the ultimate protective glass for mobile devices. The specially designed PanzerGlass is only 0.4 mm thick and fits perfectly onto the device. With rounded corners and edges, the protective glass is also extra resistant to destructive impacts and shocks to the display's most vulnerable areas. The original PanzerGlass is distinguished by the following qualities:

Oleophobic coating
The protective glass is coated with an oleophobic coating which, besides being resistant to fingerprints and dirt, also gives the glass an attractive touch 'n' feel.

Transparency
The original PanzerGlass has the highest attainable level of transparency, which means it provides perfect sharpness and colour reproduction.

100% tactile sensitivity
PanzerGlass maintains 100% the same tactile sensitivity as the device's own screen.

Shatter-proof glass
The glass is shatter-proof and therefore can't break into sharp pieces. This ensures a high level of safety and minimizes the risk of damage to both the owner and the device.

Short summary description PanzerGlass 1250 mobile phone screen/back protector Nokia 1 pc(s):
This short summary of the PanzerGlass 1250 mobile phone screen/back protector Nokia 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

PanzerGlass 1250, Nokia, Nokia Lumia 525, Scratch resistant, Transparent, 1 pc(s)

Long summary description PanzerGlass 1250 mobile phone screen/back protector Nokia 1 pc(s):
This is an auto-generated long summary of PanzerGlass 1250 mobile phone screen/back protector Nokia 1 pc(s) based on the first three specs of the first five spec groups.

PanzerGlass 1250. Brand compatibility: Nokia, Compatibility: Nokia Lumia 525, Protection features: Scratch resistant. Product color: Transparent. Quantity per pack: 1 pc(s)

Features
Compatibility *
Nokia Lumia 525
Protection features
Scratch resistant
Device type
Mobile phone/Smartphone
Brand compatibility *
Nokia
Performance
Product color
Transparent
Easy to apply
Yes
Performance
Easy to remove
Yes
Easy to clean
Yes
Fingerprint resistant
Yes
Weight & dimensions
Thickness
0.0157" (0.4 mm)
Packaging content
Cleaning cloth
Yes
Quantity per pack *
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)