location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panduit FC4X4LG2 cable tray Straight cable tray Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panduit Check ‘Panduit’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FC4X4LG2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FC4X4LG2
Category:
Cable trays are metallic objects used as an alternative to open wiring or electrical conduit systems, and are commonly used for cable management in commercial and industrial construction.
Cable Trays Check ‘Panduit’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panduit: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5139
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:45:04
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Panduit FC4X4LG2 cable tray Straight cable tray Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Straight cable tray
  • - Material: Plastic
  • - Quantity: 1
  • - Gray
More>>>
Short summary description Panduit FC4X4LG2 cable tray Straight cable tray Gray:
This short summary of the Panduit FC4X4LG2 cable tray Straight cable tray Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Panduit FC4X4LG2, Straight cable tray, 78.7" (2 m), Plastic, Gray

Long summary description Panduit FC4X4LG2 cable tray Straight cable tray Gray:
This is an auto-generated long summary of Panduit FC4X4LG2 cable tray Straight cable tray Gray based on the first three specs of the first five spec groups.

Panduit FC4X4LG2. Type: Straight cable tray, Material: Plastic, Product color: Gray. Width: 4.25" (108 mm), Depth: 4.1" (104.1 mm), Length: 78.7" (2 m)