location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic TX-L55DTW60 hospitality TV 55" Full HD Silver 4 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TX-L55DTW60
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TX-L55DTW60 show
Show alternative article codes used in the online market place
Category: Hospitality TVs Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8961
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Panasonic TX-L55DTW60 hospitality TV 55" Full HD Silver 4 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 55"
  • - Full HD 1920 x 1080 pixels 16:9
  • - DVB-C, DVB-S, DVB-T
  • - Internet TV
  • - Wi-Fi Ethernet LAN Bluetooth
  • - VESA mounting
More>>>
Short summary description Panasonic TX-L55DTW60 hospitality TV 55" Full HD Silver 4 W:
This short summary of the Panasonic TX-L55DTW60 hospitality TV 55" Full HD Silver 4 W data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic TX-L55DTW60, 55", Full HD, 1920 x 1080 pixels, 16:9, BLS (Back Light Scanning) 1600 Hz, 178°

Long summary description Panasonic TX-L55DTW60 hospitality TV 55" Full HD Silver 4 W:
This is an auto-generated long summary of Panasonic TX-L55DTW60 hospitality TV 55" Full HD Silver 4 W based on the first three specs of the first five spec groups.

Panasonic TX-L55DTW60. Display diagonal: 55", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product color: Silver. Backlight dimming technology: Local Dimming, Teletext: 2000 pages, Lifestyle apps: Skype. Consumer Electronics Control (CEC): VIERA Link. RMS rated power: 4 W, Audio system: VR-Audio Pro Surround 2.1

Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 16:23:00
Uk has collected 1 expert review for Panasonic TX-L55DTW60 hospitality TV 139.7 cm (55") Full HD Silver 4 W but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%