location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic TX-L47DTW60 TV 47" Full HD Smart TV Wi-Fi Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TX-L47DTW60
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TX-L47DTW60 show
Show alternative article codes used in the online market place
Category: TVs Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10759
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Panasonic TX-L47DTW60 TV 47" Full HD Smart TV Wi-Fi Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 47"
  • - Full HD 1920 x 1080 pixels 16:9
  • - DVB-C, DVB-S2, DVB-T PAL BG, PAL DK, PAL H, PAL I, SECAM B/G, SECAM D/K, SECAM L
  • - Smart TV
  • - Wi-Fi Ethernet LAN Bluetooth
  • - VESA mounting
More>>>
Short summary description Panasonic TX-L47DTW60 TV 47" Full HD Smart TV Wi-Fi Silver:
This short summary of the Panasonic TX-L47DTW60 TV 47" Full HD Smart TV Wi-Fi Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic TX-L47DTW60, 47", 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Silver

Long summary description Panasonic TX-L47DTW60 TV 47" Full HD Smart TV Wi-Fi Silver:
This is an auto-generated long summary of Panasonic TX-L47DTW60 TV 47" Full HD Smart TV Wi-Fi Silver based on the first three specs of the first five spec groups.

Panasonic TX-L47DTW60. Display diagonal: 47", Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product color: Silver

Source Testseek summary Average rating
Reviews
Updated:
2015-02-27 07:10:48
Uk has collected 5 expert reviews for Panasonic TX-L47DTW60 TV 119.4 cm (47") Full HD Smart TV Wi-Fi Silver and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%