location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic TX-65EZW954 hospitality TV 65" 4K Ultra HD Black 20 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TX-65EZW954
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TX-65EZW954
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5025232860821
Category: Hospitality TVs Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24922
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2024 09:59:57
The date of the most recent change of the data-sheet in Icecat's system
EU Product Fiche (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Panasonic TX-65EZW954 user manual (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Panasonic TX-65EZW954 hospitality TV 65" 4K Ultra HD Black 20 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 65" OLED
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - DVB-C, DVB-S2, DVB-T, DVB-T2
  • - Internet TV
  • - Wi-Fi Ethernet LAN Bluetooth
  • - VESA mounting 400 x 400 mm
  • - 180 W
More>>>
Short summary description Panasonic TX-65EZW954 hospitality TV 65" 4K Ultra HD Black 20 W:
This short summary of the Panasonic TX-65EZW954 hospitality TV 65" 4K Ultra HD Black 20 W data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic TX-65EZW954, 65", 4K Ultra HD, 3840 x 2160 pixels, OLED, 16:9, Flat

Long summary description Panasonic TX-65EZW954 hospitality TV 65" 4K Ultra HD Black 20 W:
This is an auto-generated long summary of Panasonic TX-65EZW954 hospitality TV 65" 4K Ultra HD Black 20 W based on the first three specs of the first five spec groups.

Panasonic TX-65EZW954. Display diagonal: 65", HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Product color: Black, Panel mounting interface: 400 x 400 mm. On Screen Display (OSD) languages: Bulgarian, Croatian, Czech, Danish, German, Dutch, English, Spanish, Estonian, Finnish, French,..., Video formats supported: 3GPP, AVCHD, AVI, FLV, M4V, MKV, MP4, PS, TS, VOB, VRO, WMV, Audio formats supported: AAC, FLAC, MP3, WAV, WMA. RMS rated power: 20 W, Sound modes: Ambience, Music, Standard. Power consumption (typical): 180 W, Power consumption (standby): 0.5 W, Power consumption (max): 528 W

Source Testseek summary Average rating
Reviews
Updated:
2018-02-17 04:15:35
Uk has collected 7 expert reviews for Panasonic TX-65EZW954 hospitality TV 165.1 cm (65") 4K Ultra HD Black 20 W and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%
Country Distributor
Deutschland 1 distributor(s)