Panasonic logo

Panasonic SDR-S7EG-S Silver 0.8 MP CCD

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7889
Info modified on:
07 Mar 2024, 15:34:52
Long product name Panasonic SDR-S7EG-S Silver 0.8 MP CCD:

Compact SD Card Camcorder SDR-S7EG-S Silver

Short summary description Panasonic SDR-S7EG-S Silver 0.8 MP CCD:

Panasonic SDR-S7EG-S Silver, 0.8 MP, CCD, 1/6", 2.7", LCD, 5.82 oz (165 g)

Long summary description Panasonic SDR-S7EG-S Silver 0.8 MP CCD:

Panasonic SDR-S7EG-S Silver. Total megapixels: 0.8 MP, Sensor type: CCD, Optical sensor size: 1/6". Optical zoom: 10x, Digital zoom: 700x, Focal length range: 2.3 - 23 mm. Compatible memory cards: SD, SDHC. Camera shutter speed: 1/25 - 1/8000 s. Display diagonal: 2.7", Display: LCD

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.