Compact SD Card Camcorder SDR-S7EB-K Black
Panasonic SDR-S7EB-K Black, 0.8 MP, CCD, 1/6", 2.7", LCD, 5.82 oz (165 g)
Panasonic SDR-S7EB-K Black. Total megapixels: 0.8 MP, Sensor type: CCD, Optical sensor size: 1/6". Optical zoom: 10x, Digital zoom: 700x, Focal length range: 2.3 - 23 mm. Compatible memory cards: SD, SDHC. Camera shutter speed: 1/25 - 1/8000 s. Display diagonal: 2.7", Display: LCD