Panasonic logo

Panasonic PT-LB50NTE Micro Portable Wireless LCD Projector data projector 2000 ANSI lumens XGA (1024x768)

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29327
Info modified on:
24 Feb 2023, 10:23:26
Long product name Panasonic PT-LB50NTE Micro Portable Wireless LCD Projector data projector 2000 ANSI lumens XGA (1024x768):

PT-LB50NTEA Micro Portable Wireless LCD Projector, XGA 1024x768, 2000 ANSI Lumen, 1,9 kg, 34 dB, 400 :1, 2000 h, W-LAN

Short summary description Panasonic PT-LB50NTE Micro Portable Wireless LCD Projector data projector 2000 ANSI lumens XGA (1024x768):

Panasonic PT-LB50NTE Micro Portable Wireless LCD Projector, 2000 ANSI lumens, LCD, XGA (1024x768), 400:1, 16.78 million colors, 15 - 91 kHz

Long summary description Panasonic PT-LB50NTE Micro Portable Wireless LCD Projector data projector 2000 ANSI lumens XGA (1024x768):

Panasonic PT-LB50NTE Micro Portable Wireless LCD Projector. Projector brightness: 2000 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Lamp power: 165 W. Focus: Manual, Focal length range: 18.8 - 22.6 mm. Analog signal format system: NTSC, PAL, SECAM. Serial interface type: RS-232

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.