location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic KX-TG1100 silver DECT telephone

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KX-TG1100 silver
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KX-TG1100JTS
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15840
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:39:55
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Panasonic KX-TG1100 silver DECT telephone
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DECT telephone Silver
  • - 50 entries
  • - LCD
  • - Nickel-Metal Hydride (NiMH) Talk time: 10 h Standby time: 120 h
Long product name Panasonic KX-TG1100 silver DECT telephone :
The short editorial description of Panasonic KX-TG1100 silver DECT telephone

KX-TG1100 silver
More>>>
Short summary description Panasonic KX-TG1100 silver DECT telephone:
This short summary of the Panasonic KX-TG1100 silver DECT telephone data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic KX-TG1100 silver, DECT telephone, 50 entries, Silver

Long summary description Panasonic KX-TG1100 silver DECT telephone:
This is an auto-generated long summary of Panasonic KX-TG1100 silver DECT telephone based on the first three specs of the first five spec groups.

Panasonic KX-TG1100 silver. Type: DECT telephone. Phonebook capacity: 50 entries. Product color: Silver

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 04:43:03
Uk has collected 1 expert review for Panasonic KX-TG1100 silver DECT telephone but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Article code product Stock Price from
Panasonic

Panasonic KX-TG7301 black DECT telephone
(show image)
KX-TG7301JTB KX-TG7301 black 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic KX-TG1102 DUO silver DECT telephone
(show image)
KX-TG1102JTS KX-TG1102 DUO silver 0.00
(excl. VAT)
0 (incl. VAT)