Panasonic logo

Panasonic HC-V770 Handheld camcorder 12.76 MP MOS BSI Full HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40261
Info modified on:
28 Jul 2021, 09:41:20
Long product name Panasonic HC-V770 Handheld camcorder 12.76 MP MOS BSI Full HD Black:

HC-V770 - 1/2.3" BSI MOS, 12.76 MP, 20x optical zoom, Full HD video, HDMI, USB 2.0, Wi-Fi, NFC, 353 g, Black

Short summary description Panasonic HC-V770 Handheld camcorder 12.76 MP MOS BSI Full HD Black:

Panasonic HC-V770, 12.76 MP, MOS BSI, 1/2.3", Full HD, 3", LCD

Long summary description Panasonic HC-V770 Handheld camcorder 12.76 MP MOS BSI Full HD Black:

Panasonic HC-V770. Total megapixels: 12.76 MP, Sensor type: MOS BSI, Optical sensor size: 1/2.3". Optical zoom: 20x, Digital zoom: 1500x, Focal length range: 4.08 - 81.6 mm. Camcorder media type: Memory card, Compatible memory cards: SD, SDHC, SDXC, Camera file system: DCF, Exif 2.2. Focus adjustment: Auto/Manual. White balance: Auto, Cloudy, Indoor, Sunny

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.