location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic Portable Automatic BP Monitor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Portable Automatic BP Monitor
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EW3109W
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0851439007029 show
Category:
Device used for measuring blood pressure.
Blood Pressure Units Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30328
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:58:31
The date of the most recent change of the data-sheet in Icecat's system
Long product name Panasonic Portable Automatic BP Monitor :
The short editorial description of Panasonic Portable Automatic BP Monitor

Portable Automatic Arm Blood Pressure Monitor
More>>>
Short summary description Panasonic Portable Automatic BP Monitor:
This short summary of the Panasonic Portable Automatic BP Monitor data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic Portable Automatic BP Monitor, 30 - 160, AA, 2 x 2 x 7.75" (50.8 x 50.8 x 196.8 mm), 2 x 2 x 7.75"

Long summary description Panasonic Portable Automatic BP Monitor:
This is an auto-generated long summary of Panasonic Portable Automatic BP Monitor based on the first three specs of the first five spec groups.

Panasonic Portable Automatic BP Monitor. Pulse rate range: 30 - 160. Battery type: AA. Dimensions (WxDxH): 2 x 2 x 7.75" (50.8 x 50.8 x 196.8 mm). Dimensions (W x D x H) (imperial): 2 x 2 x 7.75"

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:31:59
Uk has collected 1 expert review for Panasonic Portable Automatic BP Monitor but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
toptenreviews.com
Updated:
2017-03-01 10:31:59
The Panasonic EW3109W Portable Upper Arm Blood Pressure Monitor can accommodate all of your blood pressure reading needs when you are at home or traveling. The device stores multiple blood pressure readings that you can reference later. The oscillometric...
0%