Panasonic logo

Panasonic ES-RT51-S men's shaver Foil shaver Trimmer Black, Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43014
Info modified on:
21 Oct 2022, 10:14:32
Long product name Panasonic ES-RT51-S men's shaver Foil shaver Trimmer Black, Silver:

Wet/Dry Pivoting Head Shaver, 3-Blade Cutting System, 10.000 RPM, LCD, Pop-up Trimmer

Short summary description Panasonic ES-RT51-S men's shaver Foil shaver Trimmer Black, Silver:

Panasonic ES-RT51-S, Foil shaver, Black, Silver, Battery, 1 h, 2.36" (60 mm), 1.69" (43 mm)

Long summary description Panasonic ES-RT51-S men's shaver Foil shaver Trimmer Black, Silver:

Panasonic ES-RT51-S. Shaver system: Foil shaver, Product color: Black, Silver. Power source: Battery, Charging time: 1 h. Width: 2.36" (60 mm), Depth: 1.69" (43 mm), Height: 5.98" (152 mm). Connectivity technology: Wireless, Cordless operation: 45 min

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.